EN
  • EN
  • DE

PD69012

Part No PD69012
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 12 CHANNEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Type Driver
Number of Channels 12
Standards 802.3at (PoE+), 802.3af (PoE)
Base Product Number PD69012
Standard Package 119 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 271347-PD69012
Ultra Librarian 3D Model Ultra Librarian PD69012 CAD Model

Description

Microchip Technology's PD69012 Power-over-Ethernet (PoE) Manager

The PD69012 is a cutting-edge Power-over-Ethernet (PoE) management device designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This innovative product is engineered to facilitate the delivery of power to multiple devices through Ethernet cables, thereby reducing the need for additional power supplies and simplifying infrastructure.

The PD69012 is equipped with state-of-the-art features that make it an ideal solution for managing power in network devices such as IP cameras, wireless access points, and VoIP phones. This PoE manager is compliant with the IEEE 802.3af and IEEE 802.3at standards, ensuring compatibility with a wide range of PoE-capable devices.

Among its key features, the PD69012 boasts a high level of integration, including an internal power supply controller, which simplifies the design and reduces the overall bill of materials for system developers. It supports up to 12 ports, each capable of delivering up to 30 watts of power, making it suitable for powering even the most demanding devices.

The device also offers advanced management capabilities through an I2C/SMBus interface, allowing for real-time monitoring and control of the power usage across the network. This enables network administrators to optimize the power distribution, perform remote resets, and manage the power-up sequencing of connected devices.

For enhanced safety, the PD69012 includes features such as overcurrent protection, undercurrent detection, and fault management. This ensures that connected devices are protected from electrical anomalies, contributing to the longevity and reliability of the network infrastructure.

Overall, the Microchip PD69012 is a robust and efficient solution for network power management, offering the versatility and reliability needed in today's interconnected world. Its integration of power control and management into a single device makes it a valuable component for any networked system requiring stable and controlled power distribution.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 10DFN
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7718 $67.0872
9+ $13.7618 $123.8562
13+ $13.3322 $173.3186
18+ $12.9014 $232.2252
24+ $12.4717 $299.3208
31+ $11.1816 $346.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess