EN
  • EN
  • DE

LTC1921IMS8#TRPBF

Part No LTC1921IMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DUAL PWR SUPPLY MONITOR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Dual Power Supply Monitor
Supply Voltage - Operating 10 V to 80 V
Operating Supply Current 160μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 121775-LTC1921IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1921IMS8#TRPBF CAD Model

Description

LTC1921IMS8#TRPBF - Precision Dual Monitoring IC from Linear Technology

The LTC1921IMS8#TRPBF is a high-performance, precision dual monitoring integrated circuit (IC) designed by Linear Technology. This IC is specifically engineered to monitor under-voltage and over-voltage conditions with exceptional accuracy, making it an essential component for power management applications in complex electronic systems.

Key Features:

  • Two Precision Voltage Monitors: The device includes two independent voltage monitors, allowing simultaneous tracking of different voltage levels within a system.
  • Adjustable Reset Timeout: It provides an adjustable reset timeout feature, which can be configured through an external capacitor to suit various system requirements.
  • Low Quiescent Current: The LTC1921IMS8#TRPBF is designed for power-sensitive applications, drawing a low quiescent current that ensures minimal impact on overall power consumption.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range, accommodating a variety of power rails and battery-operated devices.
  • High Accuracy: It offers high accuracy in voltage monitoring, which is critical for the reliable operation of sensitive electronic equipment.
  • Compact MSOP Package: Packaged in a compact MSOP-8 (Medium Shrink Outline Package), the LTC1921IMS8#TRPBF saves valuable board space in dense circuit designs.

Applications:

The LTC1921IMS8#TRPBF is ideal for a range of applications where precise voltage monitoring is crucial. These include:

  • Telecommunications
  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Industrial Systems
  • Automotive Electronics

Reliability and Quality:

Linear Technology's commitment to high-quality and reliable products is evident in the LTC1921IMS8#TRPBF. It is designed to meet stringent industry standards, ensuring stable performance across various environmental conditions. The tape and reel packaging (denoted by the #TRPBF suffix) facilitates efficient assembly for high-volume production, further emphasizing its suitability for commercial and industrial applications.

With its advanced features and robust design, the LTC1921IMS8#TRPBF is the go-to solution for designers looking to incorporate reliable power monitoring into their systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,511 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess