The LM3880MF-1AE is a simple power sequencer offered by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to manage power sequencing requirements in systems that require multiple power supplies. It is an essential component in modern electronic applications where precise power-up and power-down sequences are critical for the proper functioning of the system.
Key Features
- Simple Sequencing: The LM3880MF-1AE provides an easy way to control the power sequence of three power supplies without the need for programming.
- Adjustable Time Delay: The device allows designers to set the time delay between the enable signals for each power supply, ensuring a safe and controlled power-up sequence.
- Compact Package: Housed in an SOT-23 package, the LM3880MF-1AE is ideal for space-constrained applications.
- Low Power Consumption: With its low quiescent current, the LM3880MF-1AE contributes to the overall energy efficiency of the system.
- Wide Operating Voltage Range: The device supports a broad range of input voltages, making it versatile for various applications.
Applications
The LM3880MF-1AE is suitable for a variety of applications, including but not limited to:
- Telecommunications
- Networking Equipment
- Servers and Storage Systems
- Industrial Equipment
Technical Specifications
Parameter
Value
Package Type
SOT-23
Number of Sequenced Rails
3
Operating Temperature Range
-40°C to +85°C
Input Voltage Range
2.7V to 5.5V
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The LM3880MF-1AE is built to meet the rigorous standards expected of TI products, ensuring stable and reliable performance in a range of conditions.