EN
  • EN
  • DE

LM5115MTC

Part No LM5115MTC
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description LM5115 Secondary Side Post Regulator / Synchronous Buck Controller | IC SECONDARY SIDE CTRLR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Secondary-Side Controller
Parts Input Voltage (V) 5V ~ 30V
Supply Voltage (V) 5V ~ 7.5V
Supply Current 4mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5115
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200425-LM5115MTC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5115MTC CAD Model

Description

The LM5115MTC from Texas Instruments is a versatile and high-performance synchronous buck controller designed to regulate a wide range of output voltages efficiently. This advanced power management integrated circuit (IC) is suitable for various applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Voltage Range: The LM5115MTC operates over an input voltage range from 3.5V to 75V, making it ideal for handling high-voltage applications with ease.
  • Output Current: This controller can manage high output currents, which is essential for powering heavy loads in a system.
  • Efficiency: With its advanced design, the LM5115MTC ensures high efficiency, which is critical for reducing power loss and heat generation in electronic systems.
  • Frequency Synchronization: The device offers frequency synchronization to an external clock, allowing for better noise management and system coordination.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system under extreme conditions.

Applications

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • High-density power converters

Package and Availability

The LM5115MTC is offered in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The package is also designed to optimize thermal performance, ensuring reliable operation over a wide temperature range.

Support and Resources

Texas Instruments provides extensive support for the LM5115MTC, including detailed datasheets, application notes, and design resources to assist engineers in implementing this controller into their designs. Additionally, evaluation modules and design tools are available to streamline the development process and reduce time to market.

For more information on the LM5115MTC, pricing, and availability, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess