EN
  • EN
  • DE

MIC24045-2ZYFL-TR

Part No MIC24045-2ZYFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 5A 20FQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Programmable 0.64V 1 Output 5A 20-PowerVFQFN
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-PowerVFQFN
Case / Package 20-FQFN (3x3)
Family Name MIC24045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC24045-2ZYFL-DKR, MIC24045-2ZYFL-CT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927040-MIC24045-2ZYFL-TR
Ultra Librarian 3D Model Ultra Librarian MIC24045-2ZYFL-TR CAD Model

Description

Product Overview: MIC24045-2ZYFL-TR from Microchip Technology

The MIC24045-2ZYFL-TR is a high-efficiency, integrated, synchronous buck regulator from Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. Designed to cater to a wide range of applications, this regulator is a perfect fit for power distribution systems that require a compact, efficient, and reliable power solution.

Key Features

  • Input Voltage Range: The MIC24045-2ZYFL-TR operates over a wide input voltage range of 4.5V to 19V, making it versatile for various systems that utilize different power sources.
  • Output Voltage: It provides an adjustable output voltage from 0.8V to 5.5V, allowing designers to customize the output to meet the specific demands of their application.
  • High Efficiency: With a peak efficiency of up to 95%, this regulator ensures minimal power loss and helps in maintaining lower operating temperatures.
  • Load Current: It can deliver up to 5A of continuous output current, which is suitable for high-power applications.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies the design and reduces external component count, contributing to a smaller PCB footprint.
  • Thermal Management: The device features excellent thermal performance, thanks to its power-good (PG) output and thermal shutdown protection.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which is critical for noise-sensitive applications.

Applications

The MIC24045-2ZYFL-TR is suitable for a broad range of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Enterprise Servers and Storage Systems
  • Industrial Power Systems
  • Point-of-Load Applications
  • FPGA, DSP, and ASIC Supplies

Reliability and Packaging

This regulator is available in a 28-pin 5x5mm QFN package, which is ideal for space-constrained applications. It is also lead-free and RoHS compliant, ensuring adherence to environmental regulations. The "TR" suffix indicates that the product is offered in tape and reel packaging, which is suitable for automated high-volume production environments.

The MIC24045-2ZYFL-TR is a testament to Microchip Technology's commitment to providing high-quality power management solutions that meet the evolving needs of the industry. With its high efficiency, robust feature set, and flexible design, it stands out as an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess