EN
  • EN
  • DE

LTC3775IMSE#TRPBF

Part No LTC3775IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 1MHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783617-LTC3775IMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3775
Introduction Date October 21, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3775IMSE#TRPBF CAD Model

Description

Product Overview: LTC3775IMSE#TRPBF

The LTC3775IMSE#TRPBF is a high-performance, dual-output synchronous step-down switching regulator controller designed by Linear Technology. This advanced controller is specifically engineered to drive all N-channel power MOSFET stages, which makes it ideal for a wide range of power conversion applications such as computing systems, telecommunications, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The LTC3775IMSE#TRPBF operates over a broad input voltage range, accommodating variations in power supply with ease, which is critical for maintaining stable operation in fluctuating power environments.
  • Dual Output Channels: This device supports dual outputs, allowing for the simultaneous management of two power rails with a single controller. This feature simplifies design and reduces component count.
  • Phase-Lockable Fixed Frequency: It offers a phase-lockable frequency from 250kHz to 750kHz, which helps in reducing electromagnetic interference (EMI) and allows for predictable noise performance.
  • OPTI-LOOP Compensation: The OPTI-LOOP compensation feature allows optimization of the transient response, which is essential for maintaining voltage stability in response to rapid load changes.
  • Current Mode Operation: Current mode operation provides excellent line and load transient response, further enhancing the performance of this controller.
  • Power Good Output: This function provides a signal when the output is within a predefined voltage range, which can be used for sequencing and monitoring purposes.
  • Robust Protection Features: The LTC3775IMSE#TRPBF includes overvoltage protection, undervoltage lockout, and overcurrent protection to ensure the longevity and reliability of the application it's used in.

Package and Availability:

The LTC3775IMSE#TRPBF is available in a compact 16-lead MSOP package, which is designed to occupy minimal space on a printed circuit board. The device's part number, including the #TRPBF suffix, indicates that it is provided in tape and reel packaging suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume applications.

Conclusion:

With its robust feature set, the LTC3775IMSE#TRPBF from Linear Technology stands out as a versatile and reliable solution for power management challenges. Its ability to drive all N-channel power stages, combined with a comprehensive suite of protection features, makes it a highly effective choice for designers looking to optimize their power systems for both performance and safety.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0966 $50.3184
59+ $1.7203 $101.4977
91+ $1.6665 $151.6515
125+ $1.6128 $201.6000
161+ $1.5590 $250.9990
215+ $1.3977 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess