EN
  • EN
  • DE

TEA1791AT

Part No TEA1791AT
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description GreenChip synchronous rectifier controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266639-TEA1791AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1791AT CAD Model

Description

The NXP TEA1791AT is a cutting-edge synchronous rectifier controller designed to enhance the efficiency of power conversion in a wide range of applications. This innovative component is a part of the esteemed GreenChip family, which is renowned for its energy-saving solutions. The TEA1791AT is specifically engineered to work in conjunction with flyback converters, making it an ideal choice for power supplies in products like LED TVs, desktop monitors, and other low-power electrical devices that require highly efficient power conversion.

One of the key features of the TEA1791AT is its ability to minimize power losses by replacing the traditional output rectifier diode with a controlled MOSFET. This approach allows for a significant reduction in the voltage drop across the rectifier, thus improving the overall efficiency of the power supply. Furthermore, the TEA1791AT offers excellent performance in continuous conduction mode (CCM), discontinuous conduction mode (DCM), and quasi-resonant operation, providing flexibility and adaptability to various power supply designs.

The TEA1791AT is designed with protection features that safeguard the system against potential faults. It includes under-voltage lockout (UVLO), which ensures the controller operates only when the supply voltage is within a safe range. Additionally, the device features over-voltage protection (OVP) that prevents damage to the MOSFET and other components in the event of an unexpected voltage surge.

Integration is a breeze with the TEA1791AT, thanks to its compact SO8 package, which not only saves space but also simplifies the design process. The controller's pinout is optimized for easy PCB layout, reducing the risk of errors during the design phase and accelerating the time-to-market for end products.

Overall, the TEA1791AT from NXP represents a robust and reliable solution for enhancing power supply efficiency. Its inclusion in any power conversion design is a step towards achieving energy-saving goals, reducing heat generation, and extending the life of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6215 $59.0425
200+ $0.5814 $116.2800
310+ $0.5615 $174.0650
445+ $0.5214 $232.0230
580+ $0.5013 $290.7540
725+ $0.4812 $348.8700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess