EN
  • EN
  • DE
  • IT

LT4356HDE-1#TRPBF

Part No LT4356HDE-1#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 12-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Voltage - Working 4 to 80V
Win Source Part Number 020431-LT4356HDE-1#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356HDE-1#TRPBF CAD Model

Description

LT4356HDE-1#TRPBF - Surge Stopper from Linear Technology

The LT4356HDE-1#TRPBF is a sophisticated surge stopper device designed to protect sensitive electronics against high voltage surges and temporary overvoltage conditions. This component is part of Linear Technology's robust protection solutions, which are engineered to shield electronic systems from destructive voltage transients and faults.

Featuring a wide operating voltage range, the LT4356HDE-1#TRPBF can handle input voltages from 4V to 80V, making it versatile for a broad spectrum of applications, including automotive, industrial, avionics, and power supply systems. The device is capable of withstanding surges up to 100V, ensuring reliable operation even under extreme conditions.

One of the key features of the LT4356HDE-1#TRPBF is its ability to control an external N-channel MOSFET to act as a series pass element. This configuration enables it to respond quickly to overvoltage events by limiting the output voltage to a safe level, thereby protecting downstream components from damage. The surge stopper maintains a constant output during overvoltage lockout, ensuring that the load continues to receive power without interruption.

The LT4356HDE-1#TRPBF also includes an adjustable overcurrent protection feature. This allows designers to set a current limit threshold to prevent excessive current draw, which could otherwise lead to thermal stress and potential failure of the system. The device's fault timer provides an additional layer of protection by limiting the duration of overcurrent conditions, reducing the risk of prolonged exposure to damaging conditions.

For enhanced reliability, the LT4356HDE-1#TRPBF is offered in a thermally efficient 12-lead 4mm × 3mm DFN package, ensuring excellent heat dissipation and a compact footprint for space-constrained applications. The part is also available in a tape and reel package, denoted by the TRPBF suffix, which facilitates automated assembly processes for high-volume production.

Overall, the LT4356HDE-1#TRPBF surge stopper is a critical component for any design requiring robust voltage and current protection. Its advanced features and reliable performance make it an ideal choice for safeguarding sensitive electronic equipment against unpredictable and potentially damaging electrical transients.

You May Also Be Interested in

Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess