EN
  • EN
  • DE

LT5521

Part No LT5521
Manufacturer Linear Technology
Description Very High Linearity Active Mixer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206864-LT5521
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5521 CAD Model

Description

The LT5521 is a high performance, active double-balanced mixer designed by Linear Technology, now part of Analog Devices, that is well-suited for RF and IF applications. This versatile integrated circuit (IC) is designed to provide excellent linearity and noise performance in a variety of wireless applications, including cellular base stations, broadband wireless access systems, and RF communication systems.

Key Features:

  • Frequency Range: The LT5521 is capable of operating over a wide frequency range, with an RF and LO frequency from 400MHz to 3.7GHz, and an IF frequency from 40MHz to 500MHz, making it highly adaptable to a range of applications.
  • Conversion Gain: It typically provides a conversion gain of 2dB, which helps to maintain signal integrity through the mixing process.
  • Linearity: The device offers excellent linearity with an input IP3 of 24.1dBm at 900MHz, ensuring minimal distortion in communication systems.
  • Low Noise Figure: The LT5521 boasts a low noise figure of 11.3dB, contributing to a cleaner signal and better overall system sensitivity.
  • Single-Ended RF/IF Ports: The mixer's RF and IF ports are single-ended and internally matched to 50Ω, simplifying external circuitry and reducing component count.
  • Supply Voltage: It operates on a single 3.3V supply voltage, which is beneficial for systems with strict power constraints.

Applications:

The LT5521 is primarily used in RF systems where high dynamic range is crucial. It is ideal for:

  • Wireless Infrastructure
  • Wireless Local Loop
  • Private Mobile Radios
  • RFID Readers
  • CATV Systems

Conclusion:

With its robust feature set and performance specifications, the LT5521 from Linear Technology is a superior choice for designers looking to enhance their RF and IF signal chains. Its ability to deliver high linearity, low noise, and a broad operating frequency range makes it a versatile component for high-performance wireless applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess