EN
  • EN
  • DE
  • IT

LT5575EUF

Part No LT5575EUF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DIRECT QUADRATURE DEMOD 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Demodulator
LO Frequency 800MHz to 2.7GHz
RF Frequency 800MHz to 2.7GHz
P1dB 12.3dBm
Gain 2dB
Noise Figure 15.7dB
Operating Supply Current 155mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 086490-LT5575EUF
Family Name LT5575
Introduction Date January 31, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5575EUF CAD Model

Description

Linear Technology LT5575EUF Product Overview

The LT5575EUF is a high-performance upconverting mixer from Linear Technology, designed to cater to the demanding requirements of wireless infrastructure transceiver applications. This versatile device is a perfect fit for various frequency conversion applications due to its wide RF and LO frequency range, making it an integral component in the design of modern communication systems.

Key Features

  • Frequency Range: The LT5575EUF offers a broad RF frequency range from 400MHz to 4GHz and a local oscillator (LO) frequency range from 400MHz to 6GHz, providing flexibility for use in a multitude of RF systems.
  • High Linearity: With an input IP3 (third-order intercept point) of 24.2dBm at 900MHz, this mixer demonstrates excellent linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Conversion Gain: The device delivers a conversion gain of 2dB, ensuring minimal signal loss during the frequency conversion process and contributing to the overall system performance.
  • Low Noise Figure: Boasting a low noise figure of 11.3dB, the LT5575EUF helps to maintain a high signal-to-noise ratio, which is essential for clear signal transmission and reception.
  • Integrated LO Buffer: An integrated LO buffer simplifies the design by reducing the need for external components, saving board space and potentially lowering system costs.
  • Power Supply: The mixer operates from a single 3.3V supply, making it compatible with a wide range of applications without the need for complex power management.
  • Package: Enclosed in a compact 16-lead QFN package, the LT5575EUF is designed for space-constrained applications while providing robust performance.

Applications

The LT5575EUF is ideally suited for a variety of applications, including cellular base stations, wireless repeaters, broadband wireless access points, and test equipment. Its high linearity and broad frequency range make it a versatile choice for engineers looking to optimize their RF and microwave signal chains.

Overall, the LT5575EUF from Linear Technology represents a blend of performance, integration, and convenience, making it a top choice for designers in the field of RF and microwave communications.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 0HZ-50MHZ 32LFCSP
Lowest to $34.7147
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Analog Devices Inc.
RF Demodulator IC 1.5GHz ~ 2.5GHz 16-WQFN Exposed Pad
Lowest to $4.3936
Microchip Technology
1000-MHz Quadrature Demodulator | RF DEMOD IC 40MHZ-1.03GHZ 20SSO
Need more? Email Us
Renesas Electronics America
RF DEMOD IC 1.45-2.7GHZ 36VFQFPN
Need more? Email Us
NJR Corporation/NJRC
Lowest to $8.6710
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
NJR Corporation/NJRC
IC FSK DEMOD/ TONE DECODER S014
Lowest to $26.0775
NJR Corporation/NJRC
IC FM-IF DEMOD 455KHZ 14-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8400 $65.5200
7+ $17.9200 $125.4400
10+ $17.3600 $173.6000
14+ $16.8000 $235.2000
18+ $16.2400 $292.3200
24+ $14.5600 $349.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,939 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess