Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468672-STI6N95K5
Manufacturer STMicroelectronics
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 950V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.25Ohm @ 3A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 13 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 450 pF @ 100 V
Power Dissipation (Max) 90W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Through Hole
Supplier Device Package TO-262 (I2PAK)
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Ultra Librarian 3D Model Ultra Librarian STI6N95K5 CAD Model

Description

The STI6N95K5 is a high-performance, single-channel MOSFET produced by STMicroelectronics, crafted to offer superior power efficiency in a wide array of applications. Leveraging ST's innovative MDmesh K5 technology, this device demonstrates exceptional on-resistance and low gate charge characteristics, enabling high-efficiency power conversion and minimal energy losses in applications such as power supplies, solar inverters, and motor control systems. Its outstanding thermal performance and reliability under high stress and temperature conditions make it an ideal choice for designers aiming to develop robust and efficient power management solutions that meet the evolving demands of the energy sector.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC Voltage-Variable Attenuator, DC - 14 GHz
Lowest to $76.5440
ECAD model for HMC346ALP3E
Analog Devices Inc.
0.5 C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Need more? Email Us
ECAD model for AD7414ARTZ-3REEL7
Analog Devices Inc.
Watchdog Supervisor - IC.
Need more? Email Us
ECAD model for ADM8617RCYAKSZ
Analog Devices Inc.
30 V, 8 MHz, Low Bias Current, Single-Supply, RRO, Precision Op Amps
Lowest to $5.8647
ECAD model for ADA4622-1ARJZ-R7
Analog Devices Inc.
ADI 1.2 V - 5.5 V, 8-channel BI-DIR TRANS IC
Lowest to $2.2450
ECAD model for ADG3301BKSZ
Analog Devices Inc.
ADC Octal LNA/VGA/AAF/ADC and Crosspoint Switch
Lowest to $96.8504
ECAD model for AD9273BSVZ-25
Analog Devices Inc.
Power Switch ICs - POE/LAN 4-Port IEEE 802.3bt PoE PSE Controller
Lowest to $10.8675
ECAD model for LTC4291IUF-1#PBF
Analog Devices Inc.
ADI 36vLowNoise Precision OpAmp
Lowest to $8.5404
ECAD model for ADA4004-1ARJZ
Analog Devices Inc.
ADI Single 5V 12bit SPI DAC with reference
Lowest to $6.1775
ECAD model for AD5620BRJZ-2500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention