EN
  • EN
  • DE

LT6003IS5#TRMPBF

Part No LT6003IS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3KHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.0013 V/μs
Gain Bandwidth Product (GBP) 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 185μV
Operating Supply Current 1.25μA
Channel Output Current 9mA
Supply Voltage - Operating 1.6 V to 16 V, ±0.8 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1059954-LT6003IS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6003IS5#TRMPBF CAD Model

Description

Overview of the LT6003IS5#TRMPBF

The LT6003IS5#TRMPBF is a high-performance, low-power operational amplifier from Linear Technology, designed to meet the needs of a wide range of applications. This op-amp boasts a number of features that make it ideal for battery-powered systems, portable devices, and other applications where power efficiency and space are critical considerations.

Key Features

  • Low Power Consumption: With a supply current of just 1µA, the LT6003IS5#TRMPBF is optimized for long battery life, making it suitable for energy-sensitive applications.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 1.6V to 16V, offering flexibility in various power supply configurations.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of your circuit and reduces the need for external calibration.
  • Extended Temperature Range: The operational amplifier is designed to work reliably across a wide temperature range, from -40°C to 125°C, making it robust for industrial-grade applications.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low supply voltage applications.

Applications

The LT6003IS5#TRMPBF is versatile and can be used in various applications, including:

  • Portable Medical Devices
  • Low Power Sensor Amplifiers
  • Battery-Powered Instruments
  • Wireless Transmitters
  • Supply Chain and Asset Tracking Devices

Package and Quality

This operational amplifier comes in a compact, surface-mount SOT-23 package, which is ideal for space-constrained applications. The LT6003IS5#TRMPBF is also part of Linear Technology's high-reliability product line, ensuring consistent performance and quality for critical system requirements.

Conclusion

With its ultra-low power consumption, stable operation across a broad voltage range, and precision performance, the LT6003IS5#TRMPBF from Linear Technology stands out as an excellent choice for designers looking to optimize their power-sensitive systems without compromising on quality or performance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2433 $50.9196
26+ $3.9748 $103.3448
40+ $3.8405 $153.6200
56+ $3.5719 $200.0264
73+ $3.4376 $250.9448
91+ $3.3034 $300.6094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess