EN
  • EN
  • DE

LTC6259HDC#TRMPBF

Part No LTC6259HDC#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier R-R I/O ±2.625V/5.25V Automotive 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1.3 MHz
Case / Package DFN
Height 800 µm
Input Bias Current 500 nA
Input Offset Voltage (Vos) 100 µV
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Nominal Supply Current 20 µA
Number of Channels 2
Number of Pins 8
Output Current per Channel 20 mA
Packaging Cut Tape
RoHS Compliant
Slew Rate 0.24 V/µs
Win Source Part Number 1164686-LTC6259HDC#TRMPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6259HDC#TRMPBF CAD Model

Description

LTC6259HDC#TRMPBF - High-Speed, Low-Power Operational Amplifier

The LTC6259HDC#TRMPBF is a cutting-edge operational amplifier from Linear Technology, a company known for its high-performance analog integrated circuits. This op-amp is designed to cater to applications that demand high speed, low power consumption, and precision operation. Its compact design and advanced features make it a versatile choice for a wide range of electronic applications.

Key Features:

  • High-Speed Performance: With a gain bandwidth product of 6.5MHz, the LTC6259HDC#TRMPBF is capable of handling high-speed signals, making it suitable for fast-operating systems such as ADC buffers, DAC output amplifiers, and high-frequency filters.
  • Low Power Consumption: The device operates with a supply current of just 20µA per amplifier, which is ideal for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: It supports a wide supply voltage range from 1.8V to 5.25V, allowing for flexibility in various circuit designs and compatibility with both single and dual supply operations.
  • Rail-to-Rail Output: The LTC6259HDC#TRMPBF features rail-to-rail output swing, which provides improved dynamic range and is particularly useful in low-voltage applications.
  • Low Input Bias Current: With an input bias current of only 1pA, this op-amp ensures high accuracy and minimal effect on the input signal, which is critical in precision applications.
  • Stability: The device is stable with capacitive loads up to 200pF, which is beneficial when driving capacitive loads without oscillation issues.

Applications:

  • Portable and Battery-Powered Instruments
  • Data Conversion Signal Conditioning
  • Active Filters
  • Medical and Diagnostic Equipment
  • Sensor Amplifiers
  • Automotive and Industrial Electronics

The LTC6259HDC#TRMPBF is available in a small 2mm x 2mm DFN package, which is ideal for space-constrained applications. Its operational temperature range of -40°C to 125°C ensures reliable performance across various environmental conditions. With its excellent power-to-speed ratio and precision specifications, the LTC6259HDC#TRMPBF op-amp from Linear Technology is an excellent choice for designers looking to optimize their electronic circuits for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5649 $59.9543
17+ $7.0276 $119.4692
26+ $6.8080 $177.0080
36+ $6.5884 $237.1824
46+ $6.3688 $292.9648
61+ $5.7099 $348.3039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess