EN
  • EN
  • DE

UCC28528DW

Part No UCC28528DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC/PWM COMB CNTRLR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100μA
Supply Voltage - Operating 9.7 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 035800-UCC28528DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28528DW CAD Model

Description

Introducing the UCC28528DW from Texas Instruments

The UCC28528DW is a versatile and robust power management integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced IC comes in a 20-SOIC package and is engineered to provide efficient and reliable power control across a wide range of applications.

Key Features:

  • Dual-Output PWM Controller: The UCC28528DW features a dual-output pulse-width modulation (PWM) controller that allows for precise power delivery and improved efficiency in power supply systems.
  • Wide Operating Range: It operates over a broad voltage range, making it suitable for a variety of power systems that require a stable and adaptable power source.
  • Advanced Protection: With built-in over-current, over-voltage, and under-voltage protection, the UCC28528DW ensures the longevity and safety of your power management system.
  • High Performance: The IC delivers high performance with fast transient response and minimal power loss, which is critical for maintaining efficiency in power-sensitive designs.

Applications:

The UCC28528DW is ideal for a multitude of applications that require reliable power management. It is particularly well-suited for:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Telecommunications Equipment
  • Industrial Systems
  • Servers and Networking Equipment

Design Advantages:

Engineers and designers will appreciate the UCC28528DW for its ease of integration and design flexibility. Its compact 20-SOIC package allows for a smaller footprint on printed circuit boards (PCBs), which is essential for space-constrained applications. Additionally, with Texas Instruments' reputation for quality and reliability, you can expect consistent performance and durability from this power management IC.

In summary, the UCC28528DW from Texas Instruments stands out as a high-quality, efficient, and reliable solution for advanced power management requirements. Its combination of dual-output control, wide operating range, and robust protection features make it an excellent choice for designers looking to enhance their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess