EN
  • EN
  • DE

LTC1992-10CMS8#PBF

Part No LTC1992-10CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 3.2MHZ RRO 8MSOP / SP Amp DIFF AMP Single R-R O/P ±5.5V/11V Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 3.2MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 700μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782291-LTC1992-10CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1992-10
Introduction Date September 16, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1992-10CMS8#PBF CAD Model

Description

Product Overview: LTC1992-10CMS8#PBF

The LTC1992-10CMS8#PBF is a high-performance, single-ended to differential converter manufactured by Linear Technology, now part of Analog Devices. This integrated circuit is designed to provide precision signal processing in a compact, 8-lead MSOP package, making it an ideal choice for space-constrained applications. The LTC1992-10CMS8#PBF is specifically engineered to convert single-ended input signals to differential outputs, which is critical for minimizing noise and improving signal integrity in sensitive electronic systems.

Key Features:

  • High Precision: The LTC1992-10CMS8#PBF offers excellent linearity and low distortion, ensuring that the signal integrity is maintained through the conversion process.
  • Low Power Consumption: With its power-efficient design, this device operates with minimal power dissipation, which is crucial for battery-powered and portable applications.
  • Wide Input Range: This converter can handle a broad range of input voltages, accommodating various signal levels without the need for external scaling components.
  • Fixed Gain: The device comes with a fixed gain of 10, which simplifies the design process by eliminating the need for external gain-setting resistors.
  • Single Supply Operation: The LTC1992-10CMS8#PBF can operate from a single 5V supply, reducing complexity and the need for dual supply voltages.

Applications:

The versatility of the LTC1992-10CMS8#PBF makes it suitable for a wide range of applications, including:

  • Communications Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Audio and Video Signal Processing
  • Industrial Control Systems

With its robust design and high-performance characteristics, the LTC1992-10CMS8#PBF is a reliable solution for designers looking to enhance system performance by transitioning from single-ended to differential signal paths. Its ease of use, combined with Linear Technology's reputation for quality, makes it an excellent choice for both new designs and upgrades to existing systems.

For detailed specifications and application guidance, engineers should refer to the official datasheet and technical support resources provided by Analog Devices.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess