EN
  • EN
  • DE

LT6010ACS8#PBF

Part No LT6010ACS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 350KHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R O/P ±18V/36V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 350kHz
Current - Input Bias 2nA
Voltage - Input Offset 10μV
Operating Supply Current 260μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 781499-LT6010ACS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6010
Introduction Date November 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6010ACS8#PBF CAD Model

Description

LT6010ACS8#PBF Low Noise, Precision Operational Amplifier

The LT6010ACS8#PBF is a state-of-the-art operational amplifier from Linear Technology, designed to meet the rigorous demands of precision and low noise applications. This operational amplifier features a combination of low offset voltage, low input bias currents, low noise, and very low input noise voltage, making it ideal for high-performance filters, precision current measurements, and professional audio electronics.

The LT6010ACS8#PBF is housed in an 8-lead SOIC package, which ensures a compact footprint for space-constrained applications. The device operates over a supply voltage range of 2.7V to 36V, or ±1.35V to ±18V, providing designers with a versatile range of power options. This operational amplifier boasts a temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Key features of the LT6010ACS8#PBF include a low offset voltage of 50µV max, an input bias current of 500pA max, and a low noise of 8.5nV/√Hz at 1kHz. Additionally, the device offers a high gain bandwidth product of 3.2MHz and a slew rate of 1.2V/µs, which makes it suitable for a wide array of applications, including sensor amplifiers and precision integrators.

The LT6010ACS8#PBF also provides excellent CMRR (Common Mode Rejection Ratio) and PSRR (Power Supply Rejection Ratio) characteristics, which are crucial for maintaining signal fidelity in the presence of common-mode and supply voltage disturbances. Furthermore, the device is fully specified for operation at 5V, 15V, and ±15V, giving engineers the flexibility to use it in a variety of circuit configurations.

Linear Technology's commitment to high-quality and performance is evident in the LT6010ACS8#PBF, making it an excellent choice for applications requiring precision and low noise. Whether you are designing professional audio equipment, medical instrumentation, or precision control systems, the LT6010ACS8#PBF operational amplifier is sure to enhance the performance and reliability of your product.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0827 $50.4135
13+ $8.2730 $107.5490
19+ $8.0144 $152.2736
26+ $7.7559 $201.6534
34+ $7.4974 $254.9116
45+ $6.7218 $302.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess