EN
  • EN
  • DE

LT6011IS8

Part No LT6011IS8
Manufacturer Linear Technology
Description Dual/Quad135uA, 14nV/Hz, Rail-to-Rail Output Precision Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206913-LT6011IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6011IS8 CAD Model

Description

The LT6011IS8 is a high-precision operational amplifier (op amp) from Linear Technology that offers exceptional accuracy and stability. This component is well-suited for applications requiring low noise, low input bias currents, and high input impedance. Enclosed in an 8-lead SOIC package, it fits perfectly into compact designs while delivering robust performance.

Key Features

  • Low Offset Voltage: The LT6011IS8 boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input.
  • Low Noise: With its low noise characteristics, it is ideal for sensitive applications such as medical instrumentation and precision measurement equipment.
  • High Gain Bandwidth Product: This op amp provides a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising on performance.
  • Power Efficiency: It operates with a low supply current, making it an excellent choice for battery-powered devices or energy-conscious applications.
  • Wide Supply Range: The LT6011IS8 is designed to work with a wide supply voltage range, accommodating various power supply configurations and ensuring versatility in different system designs.

Applications

The LT6011IS8 is versatile and can be used in a plethora of applications. Its precision characteristics make it suitable for:

  • Test Equipment
  • Medical Instrumentation
  • Industrial Process Controls
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers

Quality and Reliability

Linear Technology ensures that the LT6011IS8 meets the highest quality and reliability standards. Each unit is rigorously tested to ensure it performs to specifications under varying conditions. Whether for industrial, commercial, or research applications, this op amp is designed to deliver consistent, reliable performance over its operational lifespan.

Conclusion

In summary, the LT6011IS8 from Linear Technology is a high-precision, low-noise operational amplifier that offers stability and accuracy for a wide array of applications. Its comprehensive feature set and versatile performance make it an excellent choice for engineers and designers seeking a reliable op amp solution.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3636 $52.3632
28+ $3.5804 $100.2512
44+ $3.4686 $152.6184
60+ $3.3567 $201.4020
78+ $3.2448 $253.0944
104+ $2.9091 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,513 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess