EN
  • EN
  • DE

LT6016IMS8#PBF

Part No LT6016IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3.3MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 3.3MHz
Current - Input Bias 2nA
Voltage - Input Offset 55μV
Operating Supply Current 325μA
Channel Output Current 32mA
Supply Voltage - Operating 3 V to 50 V, ±1.5V to 25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1060001-LT6016IMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6016IMS8#PBF CAD Model

Description

The LT6016IMS8#PBF is a high-precision operational amplifier from Linear Technology, a brand of Analog Devices, designed to offer outstanding performance for a wide array of applications. This op-amp is part of Linear Technology's LT6016 series, which is renowned for its precision, low noise, and high voltage operation capabilities.

Key Features

  • Low Offset Voltage: The device boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision instrumentation.
  • Low Noise: With its low noise characteristics, the LT6016IMS8#PBF is perfect for audio applications and other sensitive measurement systems where noise can be a critical factor.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating single supply voltages from 2.7V to 36V or dual supplies from ±1.35V to ±18V, providing flexibility in various circuit designs.
  • High Output Drive: This op-amp can drive heavy loads with ease, making it suitable for driving ADC inputs or buffering DAC outputs.
  • Stability: The LT6016IMS8#PBF is stable with capacitive loads, ensuring reliable performance in applications with dynamic load conditions.
  • Robustness: It features protection against over-temperature and over-current conditions, enhancing the durability and longevity of the device.

Applications

The LT6016IMS8#PBF is versatile and can be used in a variety of applications. These include:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Medical equipment
  • Industrial controls
  • Automotive systems
  • Audio equipment

Package and Quality

The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. It is also specified for the extended industrial temperature range of -40°C to 125°C. With its robust design and adherence to stringent quality standards, the LT6016IMS8#PBF is a reliable choice for demanding environments.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4197 $57.0985
11+ $9.3700 $103.0700
17+ $9.0772 $154.3124
23+ $8.7844 $202.0412
30+ $8.4916 $254.7480
40+ $7.6132 $304.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,398 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess