EN
  • EN
  • DE

LTC4358CDE#TRPBF

Part No LTC4358CDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single 0.04Ohm Automotive 14-Pin DFN EP T/R / IC OR CTRLR N+1 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) Yes
Delay Time - ON 200μs
Delay Time - OFF 300ns
Current - Output (Maximum) 5A
Operating Supply Current 600μA
Operating Supply Voltage 9 V ~ 26.5 V
Applications N+1 Power Supplies, High Availability
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 784111-LTC4358CDE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4358
Introduction Date July 18, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4358CDE#TRPBF CAD Model

Description

The LTC4358CDE#TRPBF from Linear Technology is an advanced ideal diode controller that provides a low loss power path by emulating a diode with a low on-resistance MOSFET. This high-performance component is designed for applications requiring power ORing or redundant power supplies, ensuring system reliability and efficiency.

Key Features

  • Low Forward Voltage Drop: The device significantly reduces the voltage drop typically associated with standard diodes, minimizing power dissipation and heat generation.
  • Automatic Control: It offers seamless transition between sources by automatically controlling an external N-Channel MOSFET to emulate a diode's behavior.
  • Reverse Input Protection: The LTC4358CDE#TRPBF prevents reverse currents from damaging upstream power supplies or depleting stored energy in hold-up capacitors.
  • Wide Operating Voltage Range: This component supports a broad range of operating voltages, typically from 9V to 80V, making it versatile for various applications.
  • Low Quiescent Current: With its low quiescent current draw, it is suitable for battery-powered devices and energy-sensitive systems.
  • Adjustable Turn-On Speed: The turn-on speed of the MOSFET can be adjusted to accommodate different application requirements.
  • Compact Package: Housed in a compact 12-lead DFN package, it is ideal for space-constrained applications.

Applications

The LTC4358CDE#TRPBF is ideal for a wide range of applications where efficient power management is crucial. These include:

  • Redundant Power Systems
  • Telecommunications Infrastructure
  • Servers and Data Centers
  • Industrial Power Supplies
  • Automotive Electronics
  • Portable and Battery-Operated Devices

Conclusion

Linear Technology's LTC4358CDE#TRPBF ideal diode controller is a robust solution for managing power in systems that require low loss and high reliability. Its ability to emulate a diode with minimal power dissipation and its protective features against reverse currents make it an excellent choice for designers looking to enhance the efficiency and safety of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2099
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.5277
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE IDEAL DIODE WITH CIRC
Lowest to $3.3180
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Nexperia USA Inc.
1.2V-5.5V, 1.5A, LOW IQ AND VFWD
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5465 $51.2790
15+ $7.0126 $105.1890
23+ $6.7934 $156.2482
31+ $6.5743 $203.8033
40+ $6.3551 $254.2040
53+ $5.6977 $301.9781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess