EN
  • EN
  • DE

STP16NE06L

Part No STP16NE06L
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE SINGLE FEATURE SIZE] POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194548-STP16NE06L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP16NE06L CAD Model

Description

The STP16NE06L is a high-performance Power MOSFET produced by STMicroelectronics, designed to deliver efficient power management and switching with low on-state resistance and fast switching speeds. This device is part of the STripFET™ series, which is known for its low gate charge and low threshold drive, making it suitable for a variety of applications including DC-DC converters, motor control, and power management tasks.

Key Features

  • Low On-Resistance: The STP16NE06L boasts an exceptionally low on-state resistance (R<sub>DS(on)), which enhances overall efficiency by reducing conduction losses when the MOSFET is in the ON state.
  • High Current Capability: With a continuous drain current (I<sub>D) of 16A, this Power MOSFET can handle high current loads, making it ideal for demanding power applications.
  • Low Gate Charge: A low gate charge (Q<sub>g) ensures that the device can switch on and off quickly, which is crucial for applications requiring fast switching performance.
  • 100% Avalanche Tested: The STP16NE06L is guaranteed to withstand rugged operating conditions as it is thoroughly tested for avalanche energy capability.
  • Logic Level Threshold: Compatible with 5V logic signals, this device can be driven directly from microcontrollers or other logic-level sources without the need for additional driver circuits.

Applications

The versatility of the STP16NE06L allows it to be used in a wide range of applications. It is particularly well-suited for use in:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management systems
  • Automotive and industrial applications

Package and Quality

Packaged in a TO-220, the STP16NE06L offers a robust and reliable solution for power circuitry. The package is designed for optimal heat dissipation and mechanical durability. Additionally, STMicroelectronics is committed to high-quality standards, and the STP16NE06L is no exception, ensuring reliable performance across its intended applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess