EN
  • EN
  • DE

LTC4412HS6#TRPBF

Part No LTC4412HS6#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC ORING DIODE CTLR TSOT23-6  /  OR Controller Source Selector Switch P-Channel 2:1 TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel (TR)
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) No
Delay Time - ON 110 µs
Delay Time - OFF 13 µs
Current - Supply 15 µA
Voltage - Supply 2.5V ~ 28V
Applications Handheld, USB Powered Supplies
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC4412
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253295-LTC4412HS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4412HS6#TRPBF CAD Model

Description

Product Overview: LTC4412HS6#TRPBF

The LTC4412HS6#TRPBF is a high-performance, low-loss PowerPath controller manufactured by Analog Devices Inc., designed to maintain a seamless transition between two power sources. This integrated circuit is part of the LTC PowerPath controller family, which is renowned for its reliability and efficiency in managing power supplies in various electronic devices.

Key Features

  • Low On-Resistance: The internal MOSFET of the LTC4412HS6#TRPBF has an extremely low on-resistance, ensuring minimal voltage drop and power loss during operation, which is critical for maintaining efficiency in power-sensitive applications.
  • Automatic Switching: This device automatically switches between power sources as needed, which is particularly useful in systems with backup batteries or dual power supplies, ensuring uninterrupted operation.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various applications and ensuring compatibility with a broad spectrum of power sources.
  • Minimal External Components: The LTC4412HS6#TRPBF requires few external components, simplifying design and reducing overall system cost.
  • Low Quiescent Current: Its low quiescent current draw contributes to the overall energy efficiency of the system, making it suitable for battery-powered and portable applications.

Applications

Due to its versatile features, the LTC4412HS6#TRPBF is ideal for a wide range of applications, including:

  • Redundant Power Supply Systems
  • Portable Devices with Backup Power
  • Automotive and Marine Electronics
  • Uninterruptible Power Supplies (UPS)
  • Industrial Power Distribution Systems

Package and Quality

The LTC4412HS6#TRPBF comes in a compact SOT-23 package, which is suitable for space-constrained applications. Analog Devices Inc. ensures that this product meets high-quality standards, providing reliable performance for critical applications.

With its robust design and versatile functionality, the LTC4412HS6#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement an efficient and reliable power management solution in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2579 $51.0948
29+ $3.4937 $101.3173
45+ $3.3845 $152.3025
62+ $3.2753 $203.0686
79+ $3.1662 $250.1298
106+ $2.8386 $300.8916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess