EN
  • EN
  • DE

LTC4412HS6#TRMPBF

Part No LTC4412HS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC ORING DIODE CTLR TSOT23-6  /  OR Controller Source Selector Switch P-Channel 2:1 TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) No
Delay Time - ON 110 µs
Delay Time - OFF 13 µs
Current - Supply 15 µA
Voltage - Supply 2.5V ~ 28V
Applications Handheld, USB Powered Supplies
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC4412
Other Names LTC4412HS6#TRMPBFCT,LTC4412HS6#TRMPBFDKR,505-LTC4412HS6#TRMPBFTR,505-LTC4412HS6#TRMPBFDKR,LTC4412HS6#TRMPBFDKR,505-LTC4412HS6#TRMPBFCT,LTC4412HS6#TRMPBFCT,-2735-LTC4412HS6#TRMPBFCT,-2735-LTC4412HS6#TRMPBFDKR,LTC4412HS6#TRMPBFTR,LTC4412HS6#TRMPBFTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253298-LTC4412HS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4412HS6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4412HS6#TRMPBF PowerPath Controller

The LTC4412HS6#TRMPBF is a versatile low-loss PowerPath controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to provide seamless power management and ensure uninterrupted operation of electronic systems by automatically selecting the highest priority power source available.

Key Features:

  • Low On-Resistance: Its internal low on-resistance (typically 140mΩ) MOSFET allows for efficient power transfer, minimizing voltage drops and heat generation, which is crucial for maintaining system reliability and longevity.
  • Wide Operating Voltage Range: The LTC4412HS6#TRMPBF operates over a wide voltage range from 2.5V to 28V, making it suitable for a broad spectrum of applications, from portable devices to automotive and industrial systems.
  • Automatic Switchover: It can seamlessly transition between multiple power sources without interrupting the supply to the load, thus ensuring a constant power delivery to critical components.
  • Low Quiescent Current: The device's low quiescent current (typically 11μA) is a significant advantage in battery-powered applications, where power conservation is a priority.
  • Reverse Battery Protection: The controller includes built-in protection against reverse battery conditions, safeguarding the system against potential damage.
  • Compact Package: Housed in a small 6-pin ThinSOT package, the LTC4412HS6#TRMPBF is designed for space-constrained applications, providing an efficient power management solution without sacrificing valuable board space.

Applications:

The versatility of the LTC4412HS6#TRMPBF makes it an ideal choice for a wide range of applications, including:

  • Redundant Power Systems
  • Portable and Battery-Powered Equipment
  • Automotive Power Systems
  • Industrial Power Supplies
  • Or-ing Diode Replacement

With its robust features and reliable performance, the LTC4412HS6#TRMPBF from Analog Devices Inc. stands out as a comprehensive solution for managing power paths in complex electronic systems, ensuring that they operate smoothly and efficiently under varying power conditions.

You May Also Be Interested in

Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8942 $50.6246
32+ $3.1952 $102.2464
49+ $3.0954 $151.6746
67+ $2.9955 $200.6985
87+ $2.8957 $251.9259
116+ $2.5961 $301.1476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess