EN
  • EN
  • DE

LT6105CDCB#TRPBF

Part No LT6105CDCB#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 100KHZ 6DFN / SP Amp Current Sense Amp Single 36V Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 2 V/μs
-3db Bandwidth 100kHz
Voltage - Input Offset 100μV
Operating Supply Current 240μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 2.85 V ~ 36 V, ±1.425 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781528-LT6105CDCB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6105
Introduction Date December 20, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6105CDCB#TRPBF CAD Model

Description

Product Overview: LT6105CDCB#TRPBF

The LT6105CDCB#TRPBF is a high-quality, precision current sense amplifier from Linear Technology, designed for a wide array of applications requiring accurate current measurement. This component is part of Linear Technology's commitment to providing advanced solutions for power management and monitoring tasks in electronic circuits.

Key Features

  • High-Side Current Sensing: The LT6105 allows for high-side current sensing, which means it can measure the current flowing into a load without interfering with the ground path. This is particularly useful for systems where ground disturbance must be minimized.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it versatile for various applications, from automotive to industrial systems that require monitoring of battery or supply currents.
  • Low Input Offset Voltage: The device boasts a low input offset voltage, enhancing the accuracy of current measurements, even at low current levels.
  • High Accuracy: Precision current sense amplifiers like the LT6105 are known for their accuracy, which is critical in applications such as power supply control, battery management, and overcurrent protection.
  • Output Voltage: The output voltage is directly proportional to the current passing through the sense resistor, allowing for easy integration with analog-to-digital converters (ADCs) or other monitoring circuits.

Package and Temperature Range

The LT6105CDCB#TRPBF comes in a compact 6-pin DFN package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to 125°C, ensuring reliable performance over a broad range of temperature conditions.

Applications

  • Power Management Systems
  • Battery Chargers
  • Overcurrent Protection
  • Automotive Systems
  • Portable Devices
  • Energy Management

With its robust design and precision performance, the LT6105CDCB#TRPBF from Linear Technology is an excellent choice for designers looking to implement reliable current sensing in their electronic systems. Its small footprint, combined with its high accuracy and wide operating range, make it a versatile and indispensable component for modern electronics.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6160 $50.6240
34+ $2.9670 $100.8780
53+ $2.8743 $152.3379
72+ $2.7816 $200.2752
93+ $2.6889 $250.0677
125+ $2.4107 $301.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,940 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess