EN
  • EN
  • DE

LT6108IDCB-2#TRPBF

Part No LT6108IDCB-2#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CURRENT SENSE 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 1060028-LT6108IDCB-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6108IDCB-2#TRPBF CAD Model

Description

Linear Technology's LT6108IDCB-2#TRPBF Current Sense Amplifier

The LT6108IDCB-2#TRPBF is a high-quality, precision current sense amplifier designed by Linear Technology, a leader in the field of analog integrated circuits. This device is specifically engineered to monitor current via a shunt resistor in a wide array of applications, providing an accurate voltage output proportional to the measured current. The LT6108IDCB-2#TRPBF is an essential component for systems requiring reliable current monitoring, such as power management systems, battery chargers, and overcurrent protection circuits.

Key Features:

  • High-Side or Low-Side Sensing: The LT6108IDCB-2#TRPBF is versatile and can be used for sensing current at either the high side or the low side of the circuit, offering flexibility in system design.
  • Wide Input Common Mode Range: This device operates with a common mode voltage range of -0.3V to 44V, accommodating a broad spectrum of applications from automotive to industrial systems.
  • Precision Accuracy: With its precision accuracy, the LT6108IDCB-2#TRPBF ensures reliable current measurement, which is critical for system performance and safety.
  • Low Offset Voltage: The low offset voltage of the amplifier allows for accurate sensing of small currents, making it suitable for applications where precision is paramount.
  • Adjustable Gain: The gain of the LT6108IDCB-2#TRPBF can be adjusted by selecting appropriate external resistors, providing designers with the flexibility to tailor the amplifier to their specific needs.
  • Robust Design: The device is designed to withstand the rigors of challenging environments, featuring reverse battery protection, and is specified over the -40°C to 125°C temperature range.
  • Compact Package: The LT6108IDCB-2#TRPBF comes in a compact 6-lead DFN package, saving valuable board space in space-constrained applications.

Applications:

The LT6108IDCB-2#TRPBF is ideal for a variety of applications, including:

  • Automotive battery monitoring
  • Power supply monitoring
  • Overcurrent protection
  • Industrial process control
  • Portable device power management

With its combination of precision, flexibility, and ruggedness, the LT6108IDCB-2#TRPBF from Linear Technology stands out as a top choice for designers looking to implement reliable current sense amplifiers in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess