EN
  • EN
  • DE

MAX3748HETE+T

Part No MAX3748HETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp Limiting Amp Single 16-Pin TQFN EP T/R / IC AMP LIMITING 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 073554-MAX3748HETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3748
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX3748HETE+T CAD Model

Description

The MAX3748HETE+T is a high-performance, low-power limiting amplifier designed by Maxim Integrated, which is renowned for its advanced technology in the development of integrated circuits. This component is specifically engineered for fiber optic applications, including 10Gbps Ethernet and Fiber Channel communications.

With its impressive data rate capabilities, the MAX3748HETE+T is an ideal solution for systems that require high-speed data transmission over optical fibers. It features a wide bandwidth that ensures the accurate amplification of incoming signals while effectively limiting the amplitude of the output signal to a predetermined level. This characteristic is crucial in maintaining signal integrity and preventing the saturation of downstream components.

The device comes in a compact 16-pin TQFN package, which is suitable for space-constrained applications. Its small form factor, combined with a temperature range of -40°C to +85°C, makes the MAX3748HETE+T a versatile choice for various operating environments.

One of the key highlights of the MAX3748HETE+T is its programmable output amplitude, which can be adjusted via an external resistor. This feature allows designers to customize the output signal level to match the requirements of the specific application, enhancing the flexibility of the design.

Furthermore, the device boasts a loss-of-signal (LOS) detection circuit with a programmable threshold, enabling it to identify when the input signal falls below an acceptable level. This function is critical for maintaining the reliability of communication systems, as it allows for immediate response to signal degradation or loss.

Overall, the Maxim Integrated MAX3748HETE+T is a robust and reliable component that offers a blend of high-speed performance, configurability, and compactness, making it an excellent choice for designers looking to optimize their fiber optic communication systems.

Key Features:

  • 10Gbps high-speed data rate
  • Compact 16-pin TQFN package
  • Programmable output amplitude
  • Integrated loss-of-signal (LOS) detection
  • Low power consumption
  • Wide operating temperature range (-40°C to +85°C)

You May Also Be Interested in

MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1849 $50.9584
34+ $2.9794 $101.2996
53+ $2.8766 $152.4598
75+ $2.6712 $200.3400
98+ $2.5684 $251.7032
122+ $2.4657 $300.8154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,686 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess