EN
  • EN
  • DE

MAX4374FESD+T

Part No MAX4374FESD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Comparator Single 28V 14-Pin SOIC N T/R / IC AMP CURRENT SENSE 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786179-MAX4374FESD+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4374
Introduction Date March 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX4374FESD+T CAD Model

Description

Maxim Integrated MAX4374FESD+T High-Side Current-Sense Amplifier

The MAX4374FESD+T is a sophisticated high-side current-sense amplifier designed by Maxim Integrated to offer a compact and efficient solution for current monitoring in a variety of applications. This amplifier is specifically engineered to measure the current passing through a shunt resistor placed on the high side of the power supply, which allows it to detect overcurrent conditions or monitor battery life in portable devices without interrupting the ground path.

Featuring a wide input common-mode voltage range from 0 to 28V, the MAX4374FESD+T is versatile enough to be used in systems with varying supply voltages. It is also capable of operating from a single 2.7V to 5.5V power supply, making it suitable for both battery-powered and fixed-supply applications. The device comes in a small, 14-pin NSOIC package, which is ideal for space-constrained environments.

One of the key advantages of the MAX4374FESD+T is its precision. It boasts a low input offset voltage, which enhances the accuracy of current measurements. Additionally, the device offers a high gain accuracy of ±0.5% (max) at +25°C, ensuring reliable performance across a range of temperatures. The integrated current-sense amplifier also features a fast response time, making it an excellent choice for applications that require quick reaction to changing current conditions.

The MAX4374FESD+T is equipped with a high voltage protection feature that safeguards the device against transient events that may occur in industrial environments. Furthermore, its integrated precision voltage reference can be used for threshold detection or in conjunction with an analog-to-digital converter (ADC) for more advanced monitoring tasks.

Common applications for the MAX4374FESD+T include power management systems, battery chargers, and overcurrent protection circuits in consumer electronics, communication devices, and industrial equipment. Its robust design and precise measurement capabilities make it a reliable choice for designers looking to enhance the safety and efficiency of their electronic systems.

Overall, the MAX4374FESD+T from Maxim Integrated is a high-performance current-sense amplifier that offers a blend of precision, versatility, and protection, making it an essential component for a wide range of power monitoring applications.

You May Also Be Interested in

Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess