EN
  • EN
  • DE
  • IT

MAX3780CCQ

Part No MAX3780CCQ
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311561-MAX3780CCQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3780CCQ CAD Model

Description

Maxim Integrated MAX3780CCQ - High-Performance, 3.3V, 622Mbps SDH/SONET Laser Driver

The MAX3780CCQ from Maxim Integrated is a sophisticated laser driver designed to deliver exceptional performance for SDH/SONET applications at speeds up to 622Mbps. This high-quality component operates at a supply voltage of 3.3V, making it an energy-efficient solution for modern optical communication systems.

Engineered to meet the stringent requirements of high-speed fiber optic transmitters, the MAX3780CCQ is capable of driving a laser diode directly. It integrates a bias generator, a modulation current generator, and comprehensive safety features to ensure reliable and stable operation over a wide range of environmental conditions.

Key Features:

  • Supports data rates up to 622Mbps, compatible with SDH/SONET standards
  • Operates from a single 3.3V power supply, minimizing power consumption
  • Incorporates automatic power control (APC) loop for consistent optical power output
  • Features an integrated waveform-shaping circuitry to optimize signal integrity
  • Includes safety measures such as laser safety compliance circuitry to ensure safe operation
  • Available in a compact, surface-mount 48-pin TQFP package (MAX3780CCQ)

The device boasts a flexible interface that allows users to adjust modulation and bias currents to accommodate various laser diodes and system requirements. Its APC loop automatically adjusts the laser diode bias current to maintain a stable average optical power output, which is crucial for maintaining signal quality over temperature and lifetime.

Additionally, the MAX3780CCQ features built-in safety mechanisms including a laser safety compliance circuit that prevents the laser from emitting excessive light by disabling the laser if the APC loop fails. This ensures compliance with international safety standards, providing peace of mind for both designers and end-users.

Suitable for use in fiber optic transceivers, high-speed communication networks, and other advanced optical systems, the MAX3780CCQ is a reliable and powerful component that enhances the performance and safety of your optical communication applications.

You May Also Be Interested in

Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $93.0629
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.7840
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $11.4709
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $35.8568
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.4100

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7693 $68.3851
17+ $8.0164 $136.2788
25+ $7.7655 $194.1375
35+ $7.5159 $263.0565
45+ $7.2649 $326.9205
60+ $6.5132 $390.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess