EN
  • EN
  • DE

LT6118IMS8#PBF

Part No LT6118IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 8-MSOP / Comparator Single 60V Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
Output Type Open Drain
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 60nA
Voltage - Input Offset 200μV
Operating Supply Current 450μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 2.7 V ~ 60 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781540-LT6118IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6118
Introduction Date April 07, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6118IMS8#PBF CAD Model

Description

LT6118IMS8#PBF - Current Sense Amplifier with Integrated Precision Resistor

The LT6118IMS8#PBF from Linear Technology is a high-performance current sense amplifier that is designed to provide precise current measurement solutions for a wide range of applications. This advanced component incorporates a precision matched resistor in the same package, simplifying design and enhancing accuracy. The LT6118 is an ideal choice for power management, system monitoring, and battery charging systems where accurate current measurement is critical.

Featuring a fixed gain of 12.5V/V, the LT6118IMS8#PBF ensures that small voltage drops across the sense resistor are effectively amplified, making it easier to monitor currents via standard analog-to-digital converters (ADCs). The integrated 499Ω precision resistor has a low temperature coefficient, which minimizes gain error over the operating temperature range. This precision enables accurate measurements without the need for external calibration, saving both time and additional components.

The device operates over a wide supply voltage range from 4V to 60V, providing the flexibility needed to accommodate various supply levels in diverse applications. Moreover, its input common-mode range of –0.3V to 70V exceeds the supply voltage range, ensuring reliable performance even in scenarios where the supply rail may experience large variations or transients.

The LT6118IMS8#PBF is optimized for fast response times, boasting a response time of less than 500ns to step input currents. This rapid response makes it suitable for applications that require real-time monitoring and fast protective measures in the event of overcurrent conditions.

For enhanced versatility, the device features a bidirectional sensing capability, allowing it to measure current in both directions. This is particularly useful in battery charging and management systems where both charging and discharging currents need to be monitored.

Encased in an 8-lead MSOP package, the LT6118IMS8#PBF is designed with space-saving in mind, making it an excellent choice for compact PCB layouts. Its rugged design ensures reliability and durability, making it a trusted component for industrial, automotive, and communication systems.

Overall, the LT6118IMS8#PBF from Linear Technology is a robust and precise solution for current sensing applications, offering ease of use, high accuracy, and a compact footprint for designers seeking to enhance their systems' performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6757 $50.7028
10+ $10.4006 $104.0060
15+ $10.0756 $151.1340
21+ $9.7506 $204.7626
27+ $9.4255 $254.4885
36+ $8.4505 $304.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess