EN
  • EN
  • DE

LT6200IS8

Part No LT6200IS8
Manufacturer Linear Technology
Description 165MHz, Rail-to-Rail Input and Output, 0.95nV/√Hz Low Noise, Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206933-LT6200IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6200IS8 CAD Model

Description

Linear Technology's LT6200IS8 High-Speed Operational Amplifier

The LT6200IS8 is a cutting-edge, high-speed operational amplifier from the renowned manufacturer Linear Technology. Designed to address the needs of high-frequency signal processing, this op-amp is a perfect fit for applications that require a combination of speed, precision, and low power consumption.

Key Features:

  • High Gain Bandwidth: The LT6200IS8 boasts a high gain bandwidth product of 165MHz, which makes it suitable for fast signal amplification in applications such as video, communications, and test equipment.
  • Low Noise Performance: With a low input-referred noise voltage of 4.3nV/√Hz, this operational amplifier ensures a clean and precise signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • Low Distortion: The device exhibits exceptionally low harmonic distortion, which is critical for maintaining signal fidelity in audio and instrumentation systems.
  • High Output Drive: Capable of driving a 10mA output current, the LT6200IS8 can comfortably handle loads with moderate power requirements.
  • Single-Supply Operation: It operates effectively with single supplies ranging from 2.5V to 12.6V, as well as dual supplies from ±1.25V to ±6.3V, providing flexibility in various circuit designs.
  • Stable with Capacitive Loads: The amplifier is designed to be stable with capacitive loads up to 10pF, which is advantageous when driving capacitive inputs or in feedback configurations with capacitive elements.

Package and Temperature Range:

The LT6200IS8 is housed in an 8-lead SOIC package, ensuring a compact footprint for space-constrained applications. It is designed to operate over the industrial temperature range of -40°C to 85°C, making it reliable across a wide range of environmental conditions.

Applications:

Due to its high-speed characteristics and robust performance, the LT6200IS8 is ideal for a variety of demanding applications, including:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Video and CATV Amplifiers
  • Cable Drivers
  • Test Equipment
  • Telecommunications

With its impressive specifications and versatility, the LT6200IS8 from Linear Technology stands out as a superior choice for engineers and designers looking to enhance the performance of their high-speed analog circuits.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8304 $71.3216
8+ $14.6301 $117.0408
13+ $14.1729 $184.2477
17+ $13.7156 $233.1652
22+ $13.2585 $291.6870
30+ $11.8870 $356.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess