EN
  • EN
  • DE

STP9NK65Z

Part No STP9NK65Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 650V - 1ohm - 7A TO-220/TO-220FP Zener-Protected SuperMESH™Power MOSFET | MOSFET N-CH 650V 6.4A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 6.4A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.2Ohm at 3.2A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 41nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1145pF at 25V
Power Dissipation (Maximum) 125W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261811-STP9NK65Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP9NK65Z CAD Model

Description

STP9NK65Z - STMicroelectronics Power MOSFET

The STP9NK65Z is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leading name in the semiconductor industry. This particular MOSFET is part of the MDmesh™ K5 series, which is well-known for its extremely low on-resistance and high switching speed. The STP9NK65Z is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, LED lighting, DC-AC converters, and motor control systems.

With a drain-source voltage (VDS) of 650V, the STP9NK65Z can handle high voltage operations, making it suitable for power applications that require a robust and durable component. The device features a continuous drain current (ID) of 7A, which allows it to manage significant power without overheating. Its low threshold voltage ensures that it can be driven by low-voltage control signals, offering flexibility in circuit design.

The STP9NK65Z utilizes STMicroelectronics' innovative Zener-protected SuperMESH™ technology, which provides enhanced ESD immunity and safeguards the device from damage due to electrostatic discharges. This feature is particularly beneficial in environments where ESD events are a concern, helping to extend the lifespan of the product.

One of the key advantages of the STP9NK65Z is its very low gate charge (Qg), which translates to reduced switching losses and improved overall efficiency. Additionally, the MOSFET's low input capacitance (Ciss) minimizes driver power dissipation and further enhances its performance in high-frequency applications.

The STP9NK65Z is available in a TO-220 package, which is widely used and recognized for its ease of mounting and excellent thermal performance. This package allows for efficient heat dissipation, ensuring that the MOSFET operates within its specified temperature range even under high load conditions.

In summary, the STP9NK65Z from STMicroelectronics is a high-voltage, high-performance Power MOSFET that offers designers a combination of efficiency, reliability, and protection features. Its robust design and advanced technology make it an excellent choice for a variety of power management applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2081 $60.4050
120+ $0.9914 $118.9680
185+ $0.9604 $177.6740
250+ $0.9295 $232.3750
325+ $0.8984 $291.9800
435+ $0.8055 $350.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess