EN
  • EN
  • DE

LT6210CS6#TRMPBF

Part No LT6210CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 200MHZ RRO TSOT23-6 / Op Amp Single High Speed Amplifier R-R O/P ±6V/12V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 700 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 13.5μA
Voltage - Input Offset 1mV
Operating Supply Current 6mA
Output Current per Channel 75mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781560-LT6210CS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6210
Introduction Date August 29, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6210CS6#TRMPBF CAD Model

Description

The LT6210CS6#TRMPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of low noise operation with a rail-to-rail output swing. This operational amplifier is provided in a small SOT-23 package, making it an ideal choice for space-constrained applications where performance cannot be compromised.

Key Features

  • Low Noise Performance: The LT6210CS6#TRMPBF boasts a low voltage noise density of 8.5nV/√Hz at 1kHz, making it suitable for sensitive audio applications and signal processing where noise levels are a critical concern.
  • Rail-to-Rail Output: This op-amp can swing its output voltage to within millivolts of the supply rails, ensuring maximum dynamic range in single or split supply operations.
  • Unity-Gain Stability: It is designed to be stable at a gain of one, which means it can be used in buffer and voltage follower configurations without additional compensation.
  • Wide Supply Range: The device operates with a supply voltage range from 2.5V to 12.6V, accommodating a variety of power supply options and application requirements.
  • Low Offset Voltage: With an input offset voltage of just 375µV, precision is enhanced, making it suitable for high-accuracy applications.
  • High Output Current: Capable of delivering an output current of 30mA, this op-amp can drive heavier loads when necessary.
  • Temperature Range: The operational amplifier functions within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The LT6210CS6#TRMPBF is versatile and can be used in a wide range of applications including, but not limited to:

  • Active Filters
  • Photodiode Amplification
  • Audio Processing
  • Data Acquisition Systems
  • Medical Instrumentation
  • Signal Conditioning
  • Buffering and Level Shifting

With its combination of features, the LT6210CS6#TRMPBF operational amplifier from Linear Technology is an excellent choice for designers looking for a high-performance, low-noise, and versatile component for their analog circuit designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1844 $53.2980
105+ $0.9718 $102.0390
160+ $0.9415 $150.6400
220+ $0.9111 $200.4420
285+ $0.8807 $250.9995
380+ $0.7896 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess