EN
  • EN
  • DE

LT6552IS8#PBF

Part No LT6552IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VID DIFF SGL 3.3V 8SOIC / Video Amp Single 12.6V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Differential
Number of Circuits 1
-3db Bandwidth 75MHz
SR - Slew Rate 600 V/μs
Operating Supply Current 14mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781598-LT6552IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6552
Introduction Date July 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6552IS8#PBF CAD Model

Description

Product Overview: LT6552IS8#PBF

The LT6552IS8#PBF is a high-speed, low-distortion, triple video amplifier designed by Linear Technology, a leader in analog integrated circuits. This product is specifically tailored for driving full-resolution video signals with excellent linearity and speed. It is housed in an 8-lead narrow SO package, making it suitable for space-constrained applications.

Key Features

  • High-Speed Performance: The LT6552IS8#PBF boasts a fast settling time, ensuring that video signals are transmitted with minimal delay, making it ideal for high-definition and high-resolution video applications.
  • Low Distortion: With its low harmonic distortion, the amplifier delivers clean and accurate video signals, preserving the integrity of the original image.
  • Triple Amplifiers: The device contains three independent video amplifiers, allowing it to process three separate video channels simultaneously, such as RGB signals in color video systems.
  • Wide Supply Range: This amplifier operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Power-Down Feature: The LT6552IS8#PBF includes a power-down feature that reduces power consumption when the amplifier is not in active use, contributing to energy efficiency in the overall system.

Applications

The LT6552IS8#PBF is versatile and can be used in a variety of video applications. Some common uses include:

  • High-Definition Television (HDTV) Receivers
  • Video Projection Systems
  • Cable Set-Top Boxes
  • Video Amplifiers
  • RGB Amplifiers
  • Security and Surveillance Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6552IS8#PBF is no exception. The product is designed to meet high standards of performance and reliability, ensuring long-term stability in video applications. With its robust construction and tested performance, the LT6552IS8#PBF is a reliable choice for designers looking to create high-quality video systems.

Whether you are developing a consumer video product or a professional-grade video system, the LT6552IS8#PBF from Linear Technology provides the performance and quality needed to deliver superior video experiences.

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess