EN
  • EN
  • DE

FFA30UP20DN

Part No FFA30UP20DN
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Ultrafast Recovery Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-3P
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 718375-FFA30UP20DN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FFA30UP20DN CAD Model

Description

The ON Semiconductor FFA30UP20DN is a state-of-the-art ultrafast recovery diode designed for high-efficiency power supply applications. This device boasts an impressive array of features that make it ideal for converters, inverters, and freewheeling diodes in a variety of electronic systems.

Key Features

  • Ultrafast Recovery Time: The FFA30UP20DN is engineered with an ultrafast recovery time, significantly reducing switching losses and improving the efficiency of power conversion circuits.
  • High Reverse Voltage Capability: With a reverse voltage rating of 200V, this diode can handle high voltage requirements, making it suitable for a wide range of applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which minimizes conduction losses and enhances overall system efficiency.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, ensuring reliability and robustness under stressful conditions.
  • Soft Recovery Characteristics: The diode's soft recovery characteristics are ideal for reducing noise and EMI in electronic circuits, thus improving performance.

Applications

The FFA30UP20DN is suitable for a broad range of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Power Factor Correction Circuits
  • AC/DC Converters
  • High-Frequency Inverters
  • Energy Storage Systems

Reliability and Performance

ON Semiconductor is renowned for its commitment to quality and reliability, and the FFA30UP20DN is no exception. This diode is constructed with robust materials and tested to meet stringent standards, ensuring long-term stability and performance in demanding environments.

Environmental Considerations

The FFA30UP20DN is designed with environmental considerations in mind. It is compliant with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is not only safe for users but also less harmful to the environment when disposed of or recycled.

Whether you're designing power conversion systems for industrial, commercial, or consumer electronics, the ON Semiconductor FFA30UP20DN ultrafast recovery diode is an excellent choice for enhancing efficiency, reliability, and performance.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess