EN
  • EN
  • DE

LT6555CGN#PBF

Part No LT6555CGN#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 2X1 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 3
Single Supply Voltage (V+) 4.5 V to 12 V
Dual Supply Voltage(V±) ±2.25 V to 6 V
-3db Bandwidth 650MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 118635-LT6555CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT6555CGN#PBF CAD Model

Description

Product Overview: LT6555CGN#PBF

The LT6555CGN#PBF is a high-speed triple video amplifier designed by Linear Technology, now part of Analog Devices, renowned for its precision and performance in integrated circuit manufacturing. This amplifier is specifically tailored to address the demanding requirements of high-resolution video applications, making it an ideal choice for driving RGB signals over twisted pair or coaxial cables.

Key Features

  • High-Speed Performance: The LT6555 features a fast settling time and high slew rate, which ensures sharp and clear video signals, reducing blurring and artifacts that can degrade image quality.
  • Wide Bandwidth: With a bandwidth of 650MHz at a gain of 2, this amplifier is capable of handling high-definition video signals without compromising signal integrity, making it suitable for HDTV and other high-resolution video formats.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6555 is designed to be energy-efficient, minimizing power consumption and heat generation within the system.
  • Flexible Power Supply: The device can operate from a single 4.5V to 11V supply or dual supplies of ±2.25V to ±5.5V, providing versatility in system design.
  • Integrated Features: The LT6555 includes integrated gain resistors that are laser-trimmed for precise gain and phase matching between channels, crucial for maintaining color fidelity in video applications.

Applications

The LT6555CGN#PBF is optimized for a wide range of applications that require high-speed video amplification, such as:

  • High-Resolution Video Systems
  • Cable Drivers
  • Video Broadcast Equipment
  • Video Switchers and Routers
  • Security and Surveillance Systems
  • Medical Imaging Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT6555CGN#PBF meets the highest standards of reliability and performance. The product is available in a 16-lead SSOP package, providing a compact solution that is easy to integrate into a variety of video processing systems.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0522 $60.5220
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess