EN
  • EN
  • DE

TDA4650WP

Part No TDA4650WP
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Multistandard colour decoder, with negative colour difference output signals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266030-TDA4650WP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4650WP CAD Model

Description

The TDA4650WP from NXP Semiconductors is a high-performance integrated circuit designed for use in television receivers and video processing systems. This versatile component is a multistandard vision Intermediate Frequency (IF)-Phase Locked Loop (PLL) demodulator that supports various television standards, making it a flexible solution for global applications.

Key Features:

  • Multi-Standard Support: The TDA4650WP is capable of demodulating signals according to PAL, SECAM, and NTSC standards, accommodating a wide range of video formats.
  • Integrated PLL Circuit: With its built-in PLL circuitry, the device ensures stable synchronization with the incoming IF signal, providing a high-quality demodulated output.
  • Automatic Gain Control (AGC): The AGC feature automatically adjusts the gain to maintain a consistent output level, ensuring optimal performance under varying signal conditions.
  • Positive and Negative Modulation: It is designed to handle both positive and negative video modulation, offering greater design flexibility.
  • Low Power Consumption: Engineered for efficiency, the TDA4650WP operates with low power consumption, making it suitable for energy-conscious applications.

Applications:

The TDA4650WP is ideal for a range of applications where reliable video signal processing is required. It is commonly used in:

  • Television sets
  • Video recorders
  • Set-top boxes
  • Professional video equipment

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and the TDA4650WP is no exception. Built to meet high standards, this component delivers consistent performance and reliability for consumer and professional video applications.

Package Information:

The TDA4650WP comes in a white package, ensuring it can be integrated into a variety of designs without aesthetic limitations. Its compact form factor also allows for easy implementation into space-constrained applications.

With its combination of features, the TDA4650WP from NXP Semiconductors stands out as a top choice for designers seeking a robust, multistandard IF-PLL demodulator for their video processing needs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess