EN
  • EN
  • DE

VN920-B5

Part No VN920-B5
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SINGLE CHANNEL HIGH SIDE SOLID STATE RELAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 30A
Rds On (Typ) 16 mOhm (Maximum)
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package P²PAK (4 leads + Tab)
Manufacturer Package P2PAK
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 728340-VN920-B5
Popularity Medium
Supply and Demand Status Limited
Family Name VN920
Introduction Date October 01, 2002
ECCN EAR99
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian VN920-B5 CAD Model

Description

Introducing the VN920-B5 from STMicroelectronics

The VN920-B5 is a cutting-edge, high-side driver manufactured by STMicroelectronics, renowned for its expertise in semiconductor solutions. This robust and efficient device is designed to handle a wide array of applications, offering a perfect blend of reliability and performance.

Key Features

  • High Voltage Capability: The VN920-B5 is capable of operating at high voltages, making it suitable for automotive and industrial applications that require a higher range of voltage inputs.
  • Current Limitation: With an integrated current limitation feature, the VN920-B5 provides excellent protection against overcurrent conditions, enhancing the safety and longevity of the applications it serves.
  • Thermal Shutdown: The thermal shutdown function ensures that the device operates within safe temperature limits, preventing damage due to overheating.
  • Open Load Detection: This feature allows for the detection of open load conditions in the off state, which is particularly useful for identifying wiring issues or disconnected loads.
  • Fast Demagnetization of Inductive Loads: The VN920-B5 is designed to handle inductive loads efficiently, with fast demagnetization capabilities to ensure a rapid response to load changes.
  • Under Voltage Shutdown: The under voltage shutdown function protects the device and the application by turning off the power in the event of a voltage drop below the operational threshold.

Applications

The VN920-B5 is extremely versatile and can be used in a variety of applications. It is particularly suited for:

  • Automotive systems, such as lights, fans, and heaters
  • Industrial automation, for controlling actuators and sensors
  • Robotic systems, where precise high-side driving is essential

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the VN920-B5 is no exception. It meets stringent quality standards and is built to provide reliable service over an extended period, even under challenging conditions. Whether you're developing automotive electronics, industrial control systems, or innovative robotics, the VN920-B5 offers the performance and durability you need to ensure your applications run smoothly.

For more detailed information, including datasheets, technical specifications, and application notes, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess