EN
  • EN
  • DE

LT6656BILS8-1.25#PBF

Part No LT6656BILS8-1.25#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V 8CLCC / V-Ref Precision 1.25V 5mA Automotive 8-Pin CLLCC Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 2.2 V ~ 18 V
Operating Supply Current 1.5μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-CLCC
Manufacturer Package 8-CLCC (5x5)
Win Source Part Number 781631-LT6656BILS8-1.25#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6656
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6656BILS8-1.25#PBF CAD Model

Description

Product Overview: LT6656BILS8-1.25#PBF

The LT6656BILS8-1.25#PBF is a precision voltage reference component manufactured by Linear Technology, a brand synonymous with high-performance analog integrated circuits. This particular model is designed to offer a stable and precise reference voltage of 1.25 volts, making it a critical component in various applications requiring accurate voltage regulation and stabilization.

Key Features

  • Reference Voltage: 1.25 volts with high accuracy and stability, suitable for precision applications.
  • Low Drift: Features a low temperature coefficient, ensuring minimal drift over a wide temperature range, thereby maintaining accuracy under varying environmental conditions.
  • Low Dropout Voltage: Capable of operating with a minimal difference between the supply voltage and the output voltage, making it efficient for low-voltage operations.
  • Long-Term Stability: Exhibits excellent long-term stability, a critical feature for applications requiring consistent performance over time.
  • High Output Current: Able to source or sink a moderate amount of current, making it versatile for driving various loads.
  • Low Noise: Engineered to produce very low output noise, which is essential for sensitive electronic applications.

Applications

The LT6656BILS8-1.25#PBF is highly suitable for precision data conversion systems, instrumentation, and industrial control systems where a stable reference voltage is paramount. It is also commonly used in battery-powered devices, automotive electronics, and portable equipment due to its low power consumption and high accuracy.

Quality and Reliability

Linear Technology ensures that the LT6656BILS8-1.25#PBF meets stringent quality standards. It is designed for long-term reliability in a variety of conditions and is packaged in an 8-lead SOIC, which is compatible with standard PCB assembly processes. The part number suffix "PBF" indicates that the product is lead-free and RoHS compliant, adhering to environmental regulations.

Conclusion

As a highly precise and stable voltage reference, the LT6656BILS8-1.25#PBF from Linear Technology is an excellent choice for designers and engineers who require a reliable voltage reference source in their electronic systems. Its combination of accuracy, low noise, and high stability makes it an indispensable component for high-performance applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess