EN
  • EN
  • DE

LT6703HDC-2#TRMPBF

Part No LT6703HDC-2#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 400MV REF 3-DFN / Comparator Single 18V Automotive 3-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Number of Elements 1
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 0.01μA @ 18V
Maximum Quiescent Current 17μA
Propagation Delay (Maximum) 29μs
Hysteresis 13.5mV
Operating Temperature Range -40°C ~ 125°C
Package 3-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 3-DFN (2x2)
Win Source Part Number 781644-LT6703HDC-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6703-2
Introduction Date February 27, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6703HDC-2#TRMPBF CAD Model

Description

Product Overview: LT6703HDC-2#TRMPBF

The LT6703HDC-2#TRMPBF is a high-performance, low-power voltage comparator with an integrated reference from Linear Technology. This precision device is designed for portable and space-constrained applications requiring a combination of minimal power consumption and high accuracy. It is particularly well-suited for battery-powered systems, where extended battery life is crucial.

Key Features

      
  • Integrated Reference: The LT6703HDC-2#TRMPBF includes a precise 400mV reference voltage, which simplifies the design by eliminating the need for an external reference in many applications.
  •   
  • Low Power Consumption: With a supply current of just 6.5μA, this component is ideal for power-sensitive applications, ensuring minimal impact on overall system power budget.
  •   
  • Wide Input Voltage Range: The comparator operates over a 1.4V to 18V range, making it versatile for various applications and compatible with a range of signal levels.
  •   
  • High Accuracy: It offers excellent accuracy and stability, which is essential for precision measurement and control systems.
  •   
  • Operating Temperature Range: The device can operate over a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  •   
  • Small Package: Housed in a tiny 6-Lead DFN package, the LT6703HDC-2#TRMPBF is designed to save space on the PCB.

Applications

      
  • Battery Monitoring
  •   
  • Threshold Detection
  •   
  • Portable Equipment
  •   
  • Window Comparators
  •   
  • Power Supply Control
  •   
  • System Monitoring

The LT6703HDC-2#TRMPBF is a robust and reliable solution for designers looking for a precise voltage comparator with an integrated reference. Its low power consumption, combined with a wide operating voltage range and high accuracy, make it an excellent choice for a wide range of applications. Whether it's for industrial, automotive, or consumer electronics, the LT6703HDC-2#TRMPBF delivers performance and quality expected from Linear Technology.

You May Also Be Interested in

STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $12.6623
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Micrel
Lowest to $0.2645
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9143 $53.2287
21+ $4.8528 $101.9088
32+ $4.7011 $150.4352
44+ $4.5495 $200.1780
57+ $4.3978 $250.6746
77+ $3.9429 $303.6033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess