EN
  • EN
  • DE

SJA1105SMBEVM

Part No SJA1105SMBEVM
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Bulk
Type Interface
Function Ethernet
Utilized IC / Part SJA1105S
Supplied Contents Board(s)
Base Product Number SJA1105
Other Names 935353067598,568-SJA1105SMBEVM
Standard Package 1
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.80.1000
Win Source Part Number 1284853-SJA1105SMBEVM
Ultra Librarian 3D Model Ultra Librarian SJA1105SMBEVM CAD Model

Description

  

NXP SJA1105SMBEVM Evaluation Board

  

    The NXP SJA1105SMBEVM Evaluation Board is a comprehensive development platform designed to facilitate the testing, evaluation, and development of applications using the SJA1105x Automotive Ethernet Switch. This evaluation module (EVM) serves as a versatile tool for automotive engineers and developers working on networks for vehicles, including advanced driver-assistance systems (ADAS), infotainment, and gateway modules.  

  

    At the heart of the SJA1105SMBEVM is the SJA1105 series Automotive Ethernet Switch, which supports high-performance networking capabilities with features such as Quality of Service (QoS), VLAN, and diagnostic functionalities. The switch is tailored to meet the stringent requirements of the automotive industry, offering a robust and reliable networking solution for in-vehicle communications.  

  

    The evaluation board comes equipped with multiple Ethernet ports, allowing for the creation of complex network topologies and the simulation of real-world automotive networking scenarios. The board also features various I/O connections and debug interfaces, which provide developers with the flexibility to interface with other systems and conduct thorough testing.  

  

    NXP's SJA1105SMBEVM is designed with ease of use in mind, featuring a user-friendly interface and comprehensive documentation that assists developers in quickly getting started with their projects. The evaluation board is also accompanied by NXP's software development kit (SDK), which includes drivers, example code, and application notes to streamline the development process.  

  

    Whether for R&D purposes, pre-production testing, or educational applications, the NXP SJA1105SMBEVM Evaluation Board is an essential tool for any professional working with automotive Ethernet technology. Its robust design, coupled with NXP's support and resources, makes it an invaluable asset for bringing the next generation of connected vehicles to life.  

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess