EN
  • EN
  • DE

NCN51206GEVB

Part No NCN51206GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR NCN5120 / NCN5120 Transceiver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Interface, KNX
Embedded Yes, MCU, 16-Bit
Utilized IC / Part NCN5120
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 771654-NCN51206GEVB
Popularity Medium
Supply and Demand Status Balance
Family Name NCN5120
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NCN51206GEVB CAD Model

Description

    

The NCN51206GEVB is an evaluation board designed by ON Semiconductor to showcase the capabilities of the NCN51206 KNX transceiver. This product is specifically engineered for home and building automation, providing a robust and efficient solution for communication over the KNX bus network.

  

Key Features

  
        
  • Integrated KNX Transceiver: The board features the NCN51206 transceiver which is designed to interface with the KNX bus through a simple twisted pair. This transceiver is capable of both sending and receiving data on the KNX network, enabling a wide range of automation tasks.
  •     
  • High Efficiency: With its low power consumption, the NCN51206GEVB is an excellent choice for energy-saving applications within smart buildings.
  •     
  • Easy Connectivity: The evaluation board comes with all necessary connectors, making it easy to integrate into existing KNX systems for testing and development purposes.
  •     
  • On-Board Diagnostics: Equipped with diagnostic LEDs, the NCN51206GEVB provides immediate visual feedback on the status of power, bus activity, and error states, simplifying troubleshooting and enhancing the user experience.
  •   
  

Applications

  

The NCN51206GEVB is ideal for developers and engineers looking to create or test applications within the KNX ecosystem. Typical applications include:

  
        
  • Smart lighting systems
  •     
  • Heating, ventilation, and air conditioning (HVAC) controls
  •     
  • Security and surveillance systems
  •     
  • Energy management and metering
  •   
  

Technical Specifications

  

The evaluation board is built around the NCN51206 transceiver which operates at a nominal voltage of 5V and is compliant with the KNX standard for home and building electronic systems. It features a UART interface for communication with a microcontroller and supports a wide range of external components for extended functionality.

  

Conclusion

  

The ON Semiconductor NCN51206GEVB Evaluation Board is a versatile tool for any professional involved in the development of KNX-based systems. Its ease of use, combined with the powerful features of the NCN51206 transceiver, makes it an invaluable asset for testing, development, and demonstration of smart home and building solutions.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess