EN
  • EN
  • DE

LT8609BIMSE#PBF

Part No LT8609BIMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10MSOP / Conv DC-DC 3V to 42V Synchronous Step Down Single-Out 0.8V to 41.5V 3A Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 42V
Output Voltage 0.782V
Output Voltage MAX 42V
Output Current 2A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP
Win Source Part Number 781683-LT8609BIMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT8609B
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8609BIMSE#PBF CAD Model

Description

The LT8609BIMSE#PBF is a high-performance step-down converter from Linear Technology, designed to provide efficient power conversion for a wide range of applications. This compact and reliable module is an ideal choice for systems requiring precise voltage regulation and a high level of integration.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.4V to 42V, making it suitable for automotive and industrial applications where input voltages can vary significantly.
  • High Efficiency: With its synchronous rectification topology, the LT8609BIMSE#PBF achieves efficiencies as high as 95%, minimizing heat dissipation and reducing the need for external cooling solutions.
  • Low Quiescent Current: The quiescent current is a mere 2.5μA with the output in shutdown, which is beneficial for battery-powered devices and energy-sensitive applications.
  • Fast Minimum On-Time: The device can operate with a minimum on-time as low as 30ns, enabling large step-down ratios at high switching frequencies, which is critical for applications requiring fast transient response and high efficiency at light loads.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 2.2MHz or synchronize it to an external clock, providing flexibility in optimizing efficiency, performance, and component size.

Applications

The LT8609BIMSE#PBF is versatile and can be used in various applications including automotive power systems, industrial controls, telecommunications infrastructure, and portable electronic devices.

Package and Reliability

The converter is packaged in a thermally enhanced 16-lead MSOP, which is designed to offer excellent power dissipation characteristics in a small footprint. The LT8609BIMSE#PBF is RoHS compliant and is manufactured to meet the high reliability standards expected of Linear Technology products.

Conclusion

Overall, the LT8609BIMSE#PBF step-down converter is a robust, efficient, and flexible solution for a variety of power conversion needs. Its wide input voltage range, high efficiency, low quiescent current, and adjustable features make it a top choice for designers looking to optimize their power systems for performance and space.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess