The MAX5035AUSA+ is a versatile and compact step-down DC-DC converter from Maxim Integrated, designed to deliver high efficiency and reliability for a wide range of applications. This advanced power management IC is capable of providing an adjustable output voltage, making it an ideal solution for powering various electronic devices that require a stable and efficient power supply.
Key Features
- Wide Input Voltage Range: Operates from a 7.5V to 76V input voltage range, accommodating various power sources.
- Adjustable Output Voltage: Offers an adjustable output voltage from 3.3V up to 5V, or can be set to a custom voltage to meet specific application needs.
- High Efficiency: Provides up to 90% efficiency, minimizing power loss and heat generation.
- Compact Package: Available in an 8-pin SO package, ideal for space-constrained applications.
- Thermal and Overcurrent Protection: Features built-in thermal shutdown and overcurrent protection to safeguard the device and the load from damage.
- Low Quiescent Current: Exhibits a low quiescent current, which is beneficial for battery-powered devices, enhancing battery life.
Applications
The MAX5035AUSA+ is suitable for a broad range of applications, including but not limited to:
- Automotive accessories
- Industrial control systems
- Portable and battery-powered equipment
- Telecommunications infrastructure
- Power supplies for embedded systems
Technical Specifications
Parameter
Value
Input Voltage (V)
7.5 to 76
Output Voltage (V)
3.3 / 5 / Adjustable
Max Output Current (A)
0.5
Package
8-Pin SO
Operating Temperature Range (°C)
-40 to +125
With its robust design and flexible voltage options, the MAX5035AUSA+ from Maxim Integrated is an excellent choice for designers seeking a reliable and efficient power solution.