EN
  • EN
  • DE
  • IT

LT8610AIMSE-5#TRPBF

Part No LT8610AIMSE-5#TRPBF
Manufacturer Linear Technology
Catalog OEM Souring
Description Switching Voltage Regulators 42V, 3.5A Sync Buck Reg w/ 2.5 AQC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466294-LT8610AIMSE-5#TRPBF
Manufacturer Linear Technology
Package Tape & Reel (TR)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Ultra Librarian 3D Model Ultra Librarian LT8610AIMSE-5#TRPBF CAD Model

Description

The LT8610AIMSE-5#TRPBF, by Linear Technology, is a high-efficiency, synchronous buck regulator featuring an impressive 42V maximum input voltage and a 3.5A continuous output current capability, complemented by its 2.5μA quiescent current. This device is engineered to address the increasing demand for energy-efficient power conversion in automotive, industrial, and telecommunication sectors. With its ability to provide a stable, regulated output from a wide input range, the LT8610AIMSE-5#TRPBF is particularly suited for applications where input power supply conditions vary significantly. The inclusion of internal top and bottom high-efficiency switches ensures low voltage drop and minimizes the need for external components. Its robust design includes features such as overtemperature protection, overcurrent protection, and under-voltage lockout, making it reliable for critical applications. Linear Technology's commitment to performance and quality is reflected in this switch-mode power regulator, making it a solid choice for designers seeking efficiency and reliability.

You May Also Be Interested in

Intel
Chipset Z790
Need more? Email Us
Cypress Semiconductor Corp
SRAM
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Amd
AMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 26.0000MHZ 18PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0764 $60.3056
9+ $12.3704 $111.3336
13+ $11.9838 $155.7894
18+ $11.5972 $208.7496
23+ $11.2106 $257.8438
30+ $10.0509 $301.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess