EN
  • EN
  • DE
  • IT

LTC4365HTS8#TRPBF

Part No LTC4365HTS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Surge Protection Automotive 8-Pin TSOT-23 T/R | IC OVERVOLTAGE PROT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Applications Overvoltage, Undervoltage Protection
Supply Current 125μA
Supply Voltage (V) 2.5V ~ 34V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Family Part Number LTC4365
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 758489-LTC4365HTS8#TRPBF
Family Name LTC4365
Introduction Date September 10, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4365HTS8#TRPBF CAD Model

Description

Product Overview: LTC4365HTS8#TRPBF

The LTC4365HTS8#TRPBF is a cutting-edge overvoltage, undervoltage, and reverse supply protection controller designed by Linear Technology, a brand of Analog Devices, to safeguard low voltage systems against high voltage faults, negative supply voltages, and overcurrent conditions. This compact and robust device is ideal for a wide range of applications, including automotive systems, portable devices, and industrial controls, where the integrity and reliability of the power supply are critical.

Key Features

  • Wide Operating Range: The LTC4365HTS8#TRPBF operates over a voltage range of 2.5V to 5.5V, making it versatile for various low voltage applications.
  • Overvoltage Protection: It provides an adjustable overvoltage lockout feature, ensuring that the connected load is protected from voltage spikes and surges that can cause damage.
  • Undervoltage Protection: Similarly, the device includes an adjustable undervoltage lockout to prevent operation during brownout conditions, preserving the integrity of the system.
  • Reverse Supply Protection: This controller is capable of withstanding and protecting against reverse supply voltages up to -40V, a feature critical in preventing reverse polarity accidents.
  • Overcurrent Protection: The LTC4365HTS8#TRPBF also incorporates a current limit feature that protects against overcurrent conditions, which can be triggered by short circuits or excessive load demands.
  • High-Temperature Operation: With a temperature range of -40°C to +125°C, this device is suitable for harsh environments and can maintain its performance under extreme conditions.
  • Compact Package: The controller is available in a small, thermally efficient TSOT-23 package, making it a space-saving solution for compact circuit designs.

Applications

The LTC4365HTS8#TRPBF is a versatile component that can be integrated into a multitude of applications where power supply protection is crucial. Its robust feature set makes it an excellent choice for safeguarding sensitive electronic circuits in automotive electronics, portable devices, data storage systems, and industrial controls, among others.

Quality and Reliability

Linear Technology, now part of Analog Devices, is known for its commitment to quality and reliability. The LTC4365HTS8#TRPBF is no exception, providing a reliable solution for protecting sensitive electronic systems against a variety of power supply-related faults.

You May Also Be Interested in

Analog Devices Inc.
IC CONV DC/DC 8-OUTPUT 40QFN / Handheld/Mobile Devices, OMAP? PMIC 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087
ON Semiconductor
IC DRIVER DARL ALT REG 14-SOIC / Automotive Alternator, 3-Phase PMIC 14-SOIC
Lowest to $1.2154
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $2.9249
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
National Semiconductor (TI)
POWER SUPPLY SUPPORT CIRCUIT
Need more? Email Us
Intersil
AMPLIFIERS MISC
Lowest to $6.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3381 $51.3667
17+ $6.0211 $102.3587
26+ $5.8329 $151.6554
36+ $5.6447 $203.2092
46+ $5.4566 $251.0036
62+ $4.8921 $303.3102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess