EN
  • EN
  • DE

MAX16927GTM/V+T

Part No MAX16927GTM/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Applications Automotive
Current - Supply 10µA
Voltage - Supply 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX16927
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208760-MAX16927GTM/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16927GTM/V+T CAD Model

Description

The MAX16927GTM/V+T from Maxim Integrated is a cutting-edge automotive power management integrated circuit (IC) designed to cater to the demanding requirements of modern vehicle electronics. This versatile IC is engineered to provide a reliable power supply solution for automotive applications, ensuring the highest level of performance and efficiency.

Key Features

  • High Integration: The MAX16927 integrates multiple functions such as a switching regulator, linear regulators, and a watchdog timer, which simplifies the design and reduces the overall bill of materials.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 28V, the device is capable of handling the fluctuations commonly found in automotive power systems, including load dump and cold crank conditions.
  • Robust Output Voltage: The IC provides a stable and precise output voltage that is essential for powering sensitive automotive electronics, contributing to the reliability of the system.
  • Thermal Protection: The MAX16927 is equipped with over-temperature protection, ensuring the device operates within safe temperature ranges, thus preventing thermal-related failures.
  • EMI Reduction: Designed with electromagnetic interference (EMI) reduction in mind, the IC minimizes noise, which is crucial for compliance with stringent automotive EMI standards.

Applications

The MAX16927GTM/V+T is ideal for a broad range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other in-vehicle networks. Its robust design ensures reliable operation in the harsh environments typical of automotive applications, such as extreme temperatures and electrical transients.

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX16927GTM/V+T is no exception. It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, ensuring long-term reliability and performance in automotive applications.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2578 $62.5780
23+ $5.1351 $118.1073
35+ $4.9746 $174.1110
48+ $4.8140 $231.0720
63+ $4.6535 $293.1705
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess