EN
  • EN
  • DE

LT8610EMSE

Part No LT8610EMSE
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case MSOP16
Manufacturer Linear Technology
Win Source Part Number 759646-LT8610EMSE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8610EMSE CAD Model

Description

Product Overview: LT8610EMSE

The LT8610EMSE is a high-performance, compact, synchronous step-down switching regulator from Linear Technology, which is a part of Analog Devices, Inc. This efficient DC/DC converter is designed to provide a cost-effective solution for applications requiring voltage reduction with high efficiency, low quiescent current, and fast transient response.

Key Features:

  • High Efficiency: The LT8610EMSE features a high efficiency of up to 96%, which allows it to operate cooler and more reliably over a wide input voltage range of 3.4V to 42V.
  • Low Quiescent Current: With an ultralow quiescent current of just 2.5μA, this regulator is an excellent choice for battery-powered and standby systems where power conservation is critical.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 200kHz to 2.2MHz, enabling designers to optimize component size and performance for their specific application.
  • High-Speed Transient Response: The LT8610EMSE is capable of fast transient response, which helps maintain a stable output voltage during sudden load changes, ensuring reliable operation for sensitive loads.
  • Thermal Performance: Housed in a thermally enhanced MSOP-16E package, the LT8610EMSE is designed to handle high power levels while maintaining a low thermal footprint.

Applications:

The versatile nature of the LT8610EMSE makes it well-suited for a variety of applications, including:

  • Automotive and Industrial Supplies
  • General Purpose Step-Down Regulation
  • Communications Infrastructure
  • Portable Devices and Battery-Powered Systems

Protection Features:

The LT8610EMSE is equipped with robust protection features to ensure safe operation under abnormal conditions. These include overvoltage protection, overcurrent protection, and thermal shutdown. Together, these features help to safeguard the device and the system it powers from potential damage.

In conclusion, the LT8610EMSE from Linear Technology is a highly efficient, flexible, and reliable solution for a wide range of power conversion needs. Its advanced features and robust protection mechanisms make it an ideal choice for designers looking to optimize their power systems for efficiency, size, and performance.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9568 $55.6544
16+ $6.5165 $104.2640
24+ $6.2963 $151.1112
35+ $5.8560 $204.9600
45+ $5.6359 $253.6155
56+ $5.4157 $303.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess