EN
  • EN
  • DE

LT8611IUDD#TRPBF

Part No LT8611IUDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A SYNC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.4V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.97V
Maximum Output Voltage 40V
Output Current 2.5A
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-QFN (3x5)
Win Source Part Number 110550-LT8611IUDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8611IUDD#TRPBF CAD Model

Description

Product Overview: LT8611IUDD#TRPBF

The LT8611IUDD#TRPBF is a high-performance, synchronous step-down switching regulator from Linear Technology, now part of Analog Devices. This advanced power management IC is designed to deliver continuous load currents up to 2.5A with high efficiency, making it an ideal choice for a wide variety of applications including automotive, industrial, and portable devices.

Key Features

  • High Efficiency: The LT8611IUDD#TRPBF operates with a peak efficiency of up to 96%, ensuring minimal heat generation and maximum battery life for portable applications.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range from 3.4V to 42V, accommodating a range of power sources and transient conditions.
  • Low Quiescent Current: With a quiescent current of just 2.5µA with the output in regulation, the LT8611IUDD#TRPBF is optimized for battery-powered systems where power conservation is critical.
  • Fast Minimum On-Time: The device is capable of fast minimum on-time as low as 30ns, making it suitable for high frequency, high step-down ratio applications.
  • Adjustable and Synchronizable Frequency: The switching frequency is programmable and synchronizable from 200kHz to 3MHz, allowing optimization between efficiency and external component size.

Protection Features

  • Thermal Protection: Built-in thermal shutdown provides protection against overheating.
  • Overcurrent Protection: The regulator also includes overcurrent protection to safeguard the device and the load under excessive current conditions.
  • Reverse Battery Protection: The LT8611IUDD#TRPBF protects itself and the load from reverse battery installation.

Applications

  • Automotive and Industrial Supplies
  • General Purpose Step-Down Applications
  • Battery-Powered Equipment
  • Point-of-Load Power Supplies

The LT8611IUDD#TRPBF comes in a compact 3mm x 4mm QFN package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set ensure reliable performance in demanding environments, making it a versatile choice for designers seeking an efficient and flexible power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0819 $54.4914
14+ $7.4518 $104.3252
21+ $7.2189 $151.5969
29+ $6.9861 $202.5969
38+ $6.7532 $256.6216
50+ $6.0546 $302.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess