EN
  • EN
  • DE

BPA03B

Part No BPA03B
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 100MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - DIP Switches
Mfr C&K
Series BPA
Package Tube
Product Status Active
Circuit SPST
Number of Positions 3
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Piano
Actuator Level Raised
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.287" (7.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features -
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.376" (9.55mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376424-BPA03B
Ultra Librarian 3D Model Ultra Librarian BPA03B CAD Model

Description

The BPA03B is a DIP switch from C&K's BPA series.

  • Number of Positions: 3
  • Circuit Configuration: SPST
  • Current Rating: 100mA
  • Voltage Rating: 5VDC
  • Contact Finish: Gold
  • Contact Material: Beryllium Copper
  • Mounting Type: Through-Hole, Right-Angle
  • Termination Style: PC Pins
  • Mechanical Life: 1,000 Cycles
  • Electrical Life: 1,000 Cycles
  • Body Material: Polyphenylene Sulfide (PPS)
  • Height Above Board: 0.287"
  • Length: 0.376"
  • Features: Washable
  • Temperature Range: -20°C to 85°C

You May Also Be Interested in

Bourns Inc.
SWITCH ROTARY DIP SPDT 0.1A 16V
Need more? Email Us
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Need more? Email Us
E-SWITCH
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7143
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
Apem Inc.
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0497 $51.8449
40+ $2.5024 $100.0960
62+ $2.4242 $150.3004
86+ $2.3460 $201.7560
111+ $2.2678 $251.7258
148+ $2.0332 $300.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 361 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess