EN
  • EN
  • DE

LT8612IUDE#TRPBF

Part No LT8612IUDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 41.6V
Output Current 6A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (3x6)
Win Source Part Number 781699-LT8612IUDE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8612IUDE#TRPBF CAD Model

Description

The LT8612IUDE#TRPBF is a high-performance, compact step-down regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This advanced power management integrated circuit (PMIC) is a testament to Linear Technology's commitment to providing innovative solutions for complex power supply requirements.

Key Features:

  • High Efficiency: The LT8612IUDE#TRPBF boasts an efficiency rating of up to 96%, ensuring minimal heat generation and optimal battery life for portable applications.
  • Wide Input Voltage Range: It operates with an input voltage range of 3.4V to 42V, making it versatile for use in a variety of systems, including those subject to large input voltage fluctuations.
  • Adjustable Switching Frequency: The device offers an adjustable and synchronizable switching frequency from 200kHz to 3MHz, allowing designers to optimize performance for specific applications.
  • Low Quiescent Current: Its low quiescent current of 2.5μA in sleep mode makes it an excellent choice for battery-powered applications where power conservation is critical.
  • Robust Thermal Performance: The LT8612IUDE#TRPBF is housed in a 3mm x 5mm QFN package with excellent thermal performance, ensuring stable operation even in thermally challenging environments.
  • Integrated Features: It includes an internal top power switch, bottom synchronous rectifier, and compensation components which minimize external parts count and simplify the design process.
  • Multiple Protection Mechanisms: The device is equipped with features such as overvoltage protection, overcurrent protection, and thermal shutdown to ensure the safety and longevity of the end application.

Applications:

The LT8612IUDE#TRPBF is ideal for a range of applications, including but not limited to:

  • Automotive and industrial power supplies
  • General purpose step-down applications
  • Distributed power systems
  • Telecommunications and networking equipment
  • Battery-powered devices

With its robust feature set and high level of integration, the LT8612IUDE#TRPBF from Linear Technology is a powerful solution for designers looking to enhance the efficiency and performance of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7369 $57.4738
5+ $23.5790 $117.8950
7+ $22.8422 $159.8954
10+ $22.1053 $221.0530
12+ $21.3685 $256.4220
16+ $19.1579 $306.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess