Product Overview: LT8618LP from Linear Technology
The LT8618LP is a high-performance, compact, synchronous step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability in a wide range of applications. This advanced power solution is ideal for systems that require a low-profile power conversion with minimal external components and excellent thermal performance.
Key Features
- High Efficiency: The LT8618LP operates with a peak efficiency that can go up to 95%, ensuring minimal heat generation and optimal battery life for portable applications.
- Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, it supports a variety of power sources, from single-cell Li-ion batteries to automotive inputs.
- Adjustable Output Voltage: The output voltage can be set from 0.97V to the input voltage, providing flexibility for different voltage requirements.
- Low Quiescent Current: Its ultra-low quiescent current makes it suitable for battery-powered and always-on applications.
- Fast Minimum On-Time: The LT8618LP can operate with very small duty cycles, allowing for high switching frequencies and thus smaller external components.
- Robust Thermal Performance: The device comes in a thermally efficient 3mm x 3mm QFN package that helps manage thermal dissipation, enhancing system reliability.
Applications
The LT8618LP is versatile and can be used in various applications, including:
- Automotive and Industrial Supplies
- General Purpose Step-Down Regulation
- Distributed Power Systems
- Portable Instruments
- Datacom and Telecom Power Supplies
Protection Features
Linear Technology has equipped the LT8618LP with multiple protection features to ensure safe operation under abnormal conditions. These include overvoltage protection, under voltage lockout, thermal shutdown, and overcurrent protection. The inclusion of these protective measures helps to prevent damage to both the regulator and the downstream components, thereby enhancing the longevity and reliability of the end product.